TE Connectivity Pressure Transducers 20010085-05

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Form C with Mating Connector Pressure Port/Fitting : 1/4-18 NPT Dimensions Dimensions : 22.25 x 22.25 x 45.73 MM  [.875 x .875 x 1.9 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 9 - 30 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 3600 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 250 bar Proof Pressure Range : 2X Rated Other Sensor Options : Adhesive Label, No Snubber Product Type Features Pressure Transducer Sensor Type : Low Cost Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 250
Request a Quote
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Form C with Mating Connector Pressure Port/Fitting : 1/4-18 NPT Dimensions Dimensions : 22.25 x 22.25 x 45.73 MM  [.875 x .875 x 1.9 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 9 - 30 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 3600 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 250 bar Proof Pressure Range : 2X Rated Other Sensor Options : Adhesive Label, No Snubber Product Type Features Pressure Transducer Sensor Type : Low Cost Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 250
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20010085-05 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20010085-05
Pressure Transducers 20010085-05
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Form C with Mating Connector Pressure Port/Fitting : 1/4-18 NPT Dimensions Dimensions : 22.25 x 22.25 x 45.73 MM  [.875 x .875 x 1.9 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 9 - 30 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 3600 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 250 bar Proof Pressure Range : 2X Rated Other Sensor Options : Adhesive Label, No Snubber Product Type Features Pressure Transducer Sensor Type : Low Cost Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 250

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Form C with Mating Connector
  • Pressure Port/Fitting : 1/4-18 NPT

Dimensions


  • Dimensions : 22.25 x 22.25 x 45.73 MM  [.875 x .875 x 1.9 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 9 - 30

Operation/Application


  • Output/Span : 4 - 20 mA
  • Pressure (PSI) : 3600
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 250 bar
  • Proof Pressure Range : 2X Rated

Other


  • Sensor Options : Adhesive Label, No Snubber

Product Type Features


  • Pressure Transducer Sensor Type : Low Cost Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 250
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20010085-05
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10216237-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 200 psi (141 m H2O)
View Details
Media Isolated Pressure Sensors - 1007140-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 102 psi (71.45 m H2O)
View Details
Pressure Transducers - 10217956-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10214953-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details