RF Connectors / Coaxial Connectors SMA PLUG RG-402/U
RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Beryllium Copper RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 2001-5003-02 | 48F5707 |
| Product Name | RF Connectors / Coaxial Connectors | Rf/coaxial, Sma Plug, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity |
| Gender | Male / Plug | Male / Plug |
| Geometry | Straight | Straight; Straight Plug |
| Voltage Rating | 500 volts |