TE Connectivity Backplane Fiber Optics 2000974-1

Description
Body Features Primary Product Material : Aluminum Configuration Features Number of MT Ferrule Cavities : 2 Product Type Features Fiber Optic Connector Type : VITA 66.1 Fiber Optic Product Type : Module (Daughtercard) Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Configuration Features Number of MT Ferrule Cavities : 2 Product Type Features Fiber Optic Connector Type : VITA 66.1 Fiber Optic Product Type : Module (Daughtercard) Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Fiber Optics - 2000974-1 - TE Connectivity
Berwyn, PA, United States
Backplane Fiber Optics
2000974-1
Backplane Fiber Optics 2000974-1
Body Features Primary Product Material : Aluminum Configuration Features Number of MT Ferrule Cavities : 2 Product Type Features Fiber Optic Connector Type : VITA 66.1 Fiber Optic Product Type : Module (Daughtercard) Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Material : Aluminum

Configuration Features


  • Number of MT Ferrule Cavities : 2

Product Type Features


  • Fiber Optic Connector Type : VITA 66.1
  • Fiber Optic Product Type : Module (Daughtercard) Kit

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Fiber Optic Connector Accessories - A118893-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Accessories
A118893-ND
Fiber Optic Connector Accessories A118893-ND
Connector Housing Carrier For Multi-Mode MT Ferrules

Connector Housing Carrier For Multi-Mode MT Ferrules

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2014-2000974-1
Electronic Connector 2014-2000974-1
Fiber Optic Connectors 2P V66.1 MODULE CARD PLUG CONNECTOR KIT Product overview: 2000974-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2014-2000974-1 can be used for catalog matching and distributor lookup.

Fiber Optic Connectors 2P V66.1 MODULE CARD PLUG CONNECTOR KIT Product overview: 2000974-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2014-2000974-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 2000974-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2000974-1
Backplane Connectors 2000974-1
Connector Kit,Plug,Module Card, MT,V66.1

Connector Kit,Plug,Module Card, MT,V66.1

Buy Now

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2000974-1 A118893-ND 2014-2000974-1 2000974-1
Product Name Backplane Fiber Optics Fiber Optic Connector Accessories Electronic Connector Backplane Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details