TE Connectivity Backplane Fiber Optics 2000973-1

Description
Body Features Primary Product Material : Aluminum Configuration Features Number of MT Ferrule Cavities : 2 Product Type Features Fiber Optic Connector Type : VITA 66.1 Fiber Optic Product Type : Motherboard Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Configuration Features Number of MT Ferrule Cavities : 2 Product Type Features Fiber Optic Connector Type : VITA 66.1 Fiber Optic Product Type : Motherboard Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Fiber Optics - 2000973-1 - TE Connectivity
Berwyn, PA, United States
Backplane Fiber Optics
2000973-1
Backplane Fiber Optics 2000973-1
Body Features Primary Product Material : Aluminum Configuration Features Number of MT Ferrule Cavities : 2 Product Type Features Fiber Optic Connector Type : VITA 66.1 Fiber Optic Product Type : Motherboard Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Material : Aluminum

Configuration Features


  • Number of MT Ferrule Cavities : 2

Product Type Features


  • Fiber Optic Connector Type : VITA 66.1
  • Fiber Optic Product Type : Motherboard Kit

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Backplane Connectors - 2000973-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2000973-1
Backplane Connectors 2000973-1
Connector Kit, Rcpt, Backplane, MT,V66.1

Connector Kit, Rcpt, Backplane, MT,V66.1

Buy Now
Singapore, Singapore
Electronic Connector
2014-2000973-1
Electronic Connector 2014-2000973-1
Fiber Optic Connectors Connector Kit Bkplane MT VITA 66.1 Product overview: 2000973-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2014-2000973-1 can be used for catalog matching and distributor lookup.

Fiber Optic Connectors Connector Kit Bkplane MT VITA 66.1 Product overview: 2000973-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2014-2000973-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fiber Optic Connector Accessories - A118892-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Accessories
A118892-ND
Fiber Optic Connector Accessories A118892-ND
Connector Housing Carrier For Multi-Mode MT Ferrules

Connector Housing Carrier For Multi-Mode MT Ferrules

Buy Now Datasheet
Connector Kit, Rcpt, Backplane, Mt,v66.1 Amp - Te Connectivity - 75AC6805 - Newark, An Avnet Company
Chicago, IL, United States
Connector Kit, Rcpt, Backplane, Mt,v66.1 Amp - Te Connectivity
75AC6805
Connector Kit, Rcpt, Backplane, Mt,v66.1 Amp - Te Connectivity 75AC6805
Connector Kit, Rcpt, Backplane, MT,V66.1

Connector Kit, Rcpt, Backplane, MT,V66.1

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2000973-1 2000973-1 2014-2000973-1 A118892-ND 75AC6805
Product Name Backplane Fiber Optics Backplane Connectors Electronic Connector Fiber Optic Connector Accessories Connector Kit, Rcpt, Backplane, Mt,v66.1 Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products