TE Connectivity Force Sensor Elements 20009605-51

Description
Electrical Characteristics Full Scale Range (LBF) : 100 - 100 Full Scale Range (NEWTM) : 500 Supply Voltage (VDC) : 3 Other Accuracy (PCTFS) : ±1 Force Direction : Compression Sensitivity Shift (PCTFS) : ±.05 Zero Shift in CTR (PCTFS) : ±.05 Product Type Features Force Sensor Element Sensor Type : OEM Compression Load Cells Signal Characteristics Output Signal : 14 Bit I2C Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Electrical Characteristics Full Scale Range (LBF) : 100 - 100 Full Scale Range (NEWTM) : 500 Supply Voltage (VDC) : 3 Other Accuracy (PCTFS) : ±1 Force Direction : Compression Sensitivity Shift (PCTFS) : ±.05 Zero Shift in CTR (PCTFS) : ±.05 Product Type Features Force Sensor Element Sensor Type : OEM Compression Load Cells Signal Characteristics Output Signal : 14 Bit I2C Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Force Sensor Elements - 20009605-51 - TE Connectivity
Berwyn, PA, United States
Force Sensor Elements
20009605-51
Force Sensor Elements 20009605-51
Electrical Characteristics Full Scale Range (LBF) : 100 - 100 Full Scale Range (NEWTM) : 500 Supply Voltage (VDC) : 3 Other Accuracy (PCTFS) : ±1 Force Direction : Compression Sensitivity Shift (PCTFS) : ±.05 Zero Shift in CTR (PCTFS) : ±.05 Product Type Features Force Sensor Element Sensor Type : OEM Compression Load Cells Signal Characteristics Output Signal : 14 Bit I2C Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 100 - 100
  • Full Scale Range (NEWTM) : 500
  • Supply Voltage (VDC) : 3

Other


  • Accuracy (PCTFS) : ±1
  • Force Direction : Compression
  • Sensitivity Shift (PCTFS) : ±.05
  • Zero Shift in CTR (PCTFS) : ±.05

Product Type Features


  • Force Sensor Element Sensor Type : OEM Compression Load Cells

Signal Characteristics


  • Output Signal : 14 Bit I2C

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Force and Load Sensors
Product Number 20009605-51
Product Name Force Sensor Elements
Output Digital
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - EFN30-100KN-C20009 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors, Load Cells - Industrial - 223-EFN30-20KN-C20019-ND - DigiKey
Specs
Force Rating 4497 lbs (2039 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Sensors - 20009605-20 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
Force Sensors - 10214328-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details