Configuration Features Electrical Connection : Ribbon Cable
Dimensions Product Diameter : 18.97 MM [.746 INCH ] Product Height : 13.8 MM [.54 INCH ]
Electrical Characteristics Supply Current (MAMP) : 1.5
Operation/Applicatio
n Output Signal Details : 100mV Pressure (PSI) : 500 Proof Pressure Range : 3X
Other Non-Linearity ± (PCT) : .1 Sensor Options : No Tube
Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : O-Ring Mount
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Pressure (BAR) : 34.47
Configuration Features
- Electrical Connection : Ribbon Cable
Dimensions
- Product Diameter : 18.97 MM [.746 INCH ]
- Product Height : 13.8 MM [.54 INCH ]
Electrical Characteristics
- Supply Current (MAMP) : 1.5
Operation/Application
- Output Signal Details : 100mV
- Pressure (PSI) : 500
- Proof Pressure Range : 3X
Other
- Non-Linearity ± (PCT) : .1
- Sensor Options : No Tube
Product Type Features
- Pressure Sensor Type : mV Output Pressure Sensors
- Pressure Type : Absolute
- Sensor Package : O-Ring Mount
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Pressure (BAR) : 34.47