TE Connectivity Pressure Transducers 20009225-02

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 1 m Dimensions Hex Width Across Flats : 11 MM  [.433 INCH ] Product Height : 25 MM  [.984 INCH ] Electrical Characteristics Supply Voltage Range (V) : 8 - 30 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 5000 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 2X Rated Other Port Fitting : M8x1 Male Sensor Options : No Calibration Certificate Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 350
Request a Quote Datasheet
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 1 m Dimensions Hex Width Across Flats : 11 MM  [.433 INCH ] Product Height : 25 MM  [.984 INCH ] Electrical Characteristics Supply Voltage Range (V) : 8 - 30 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 5000 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 2X Rated Other Port Fitting : M8x1 Male Sensor Options : No Calibration Certificate Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20009225-02 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20009225-02
Pressure Transducers 20009225-02
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 1 m Dimensions Hex Width Across Flats : 11 MM  [.433 INCH ] Product Height : 25 MM  [.984 INCH ] Electrical Characteristics Supply Voltage Range (V) : 8 - 30 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 5000 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 2X Rated Other Port Fitting : M8x1 Male Sensor Options : No Calibration Certificate Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 350

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 1 m

Dimensions


  • Hex Width Across Flats : 11 MM  [.433 INCH ]
  • Product Height : 25 MM  [.984 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 8 - 30

Operation/Application


  • Output Signal Details : .5 - 4.5 V
  • Pressure (PSI) : 5000
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 2X Rated

Other


  • Port Fitting : M8x1 Male
  • Sensor Options : No Calibration Certificate

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 350
Buy Now Datasheet
Pressure Sensors, Transducers - Industrial - 223-20009225-02-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-20009225-02-ND
Pressure Sensors, Transducers - Industrial 223-20009225-02-ND
PRESS XDCR EB1US-00000S-350BA

PRESS XDCR EB1US-00000S-350BA

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 20009225-02 223-20009225-02-ND
Product Name Pressure Transducers Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Absolute Absolute
Working Pressure Range 5000 psi (3519 m H2O) 5000 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010388-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10219988-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10219148-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Media Isolated Pressure Sensors - 1007141-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 102 psi (71.45 m H2O)
View Details