TE Connectivity Thermocouple Sensors 20009210-02

Description
Dimensions Diameter : 3.18 MM  [.125 INCH ] Length : 76.2 MM  [3 INCH ] Wire Length : 914 MM  [36 INCH ] Other Junction Grounding : Ungrounded Packaging Features Thermocouple Sensor Package : Stainless Steel Sheath Product Type Features Model Number : 200 Thermocouple Type : T Wire/Cladding Type : Copper/Constantan Usage Conditions Ambient Temperature Range : -50 - 250 DEGC  [-58 - 482 DEGF ] Error Limits/T-Accuracy : Standard Limits / +- .5°C
Request a Quote
Description
Dimensions Diameter : 3.18 MM  [.125 INCH ] Length : 76.2 MM  [3 INCH ] Wire Length : 914 MM  [36 INCH ] Other Junction Grounding : Ungrounded Packaging Features Thermocouple Sensor Package : Stainless Steel Sheath Product Type Features Model Number : 200 Thermocouple Type : T Wire/Cladding Type : Copper/Constantan Usage Conditions Ambient Temperature Range : -50 - 250 DEGC  [-58 - 482 DEGF ] Error Limits/T-Accuracy : Standard Limits / +- .5°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Sensors - 20009210-02 - TE Connectivity
Berwyn, PA, United States
Thermocouple Sensors
20009210-02
Thermocouple Sensors 20009210-02
Dimensions Diameter : 3.18 MM  [.125 INCH ] Length : 76.2 MM  [3 INCH ] Wire Length : 914 MM  [36 INCH ] Other Junction Grounding : Ungrounded Packaging Features Thermocouple Sensor Package : Stainless Steel Sheath Product Type Features Model Number : 200 Thermocouple Type : T Wire/Cladding Type : Copper/Constantan Usage Conditions Ambient Temperature Range : -50 - 250 DEGC  [-58 - 482 DEGF ] Error Limits/T-Accuracy : Standard Limits / +- .5°C

Dimensions


  • Diameter : 3.18 MM  [.125 INCH ]
  • Length : 76.2 MM  [3 INCH ]
  • Wire Length : 914 MM  [36 INCH ]

Other


  • Junction Grounding : Ungrounded

Packaging Features


  • Thermocouple Sensor Package : Stainless Steel Sheath

Product Type Features


  • Model Number : 200
  • Thermocouple Type : T
  • Wire/Cladding Type : Copper/Constantan

Usage Conditions


  • Ambient Temperature Range : -50 - 250 DEGC  [-58 - 482 DEGF ]
  • Error Limits/T-Accuracy : Standard Limits / +- .5°C
Buy Now

Technical Specifications

  TE Connectivity
Product Category Thermocouple Temperature Probes
Product Number 20009210-02
Product Name Thermocouple Sensors
Sensed Temperature -58 to 482 F (-50 to 250 C)
Unlock Full Specs
to access all available technical data