TE Connectivity High Speed Backplane Connectors 2000905-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 20 Number of Positions : 180 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 20 Number of Positions : 180 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2000905-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2000905-1
High Speed Backplane Connectors 2000905-1
Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 20 Number of Positions : 180 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Number of Columns : 20
  • Number of Positions : 180
  • Number of Rows : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Dimensions


  • Row-to-Row Spacing : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.08 INCH ]
  • Number of Shrouded Sides : 0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2000905-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2000905-1
Backplane Connectors 2000905-1
Fortis Zd 20 Col Vert Center Mod Assy

Fortis Zd 20 Col Vert Center Mod Assy

Buy Now
Backplane Connector, Receptacle, 180 Position; Product Range Te Connectivity - 25T0338 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Receptacle, 180 Position; Product Range Te Connectivity
25T0338
Backplane Connector, Receptacle, 180 Position; Product Range Te Connectivity 25T0338
BACKPLANE CONNECTOR, RECEPTACLE, 180 POSITION; Product Range:Fortis Zd Series; No. of Contacts:180Contacts ; Pitch Spacing:1.9mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.6mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, RECEPTACLE, 180 POSITION; Product Range:Fortis Zd Series; No. of Contacts:180Contacts; Pitch Spacing:1.9mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.6mm RoHS Compliant: Yes

Supplier's Site
Fortis Zd 20 Col Vert Center Mod Assy Amp - Te Connectivity - 75AC6804 - Newark, An Avnet Company
Chicago, IL, United States
Fortis Zd 20 Col Vert Center Mod Assy Amp - Te Connectivity
75AC6804
Fortis Zd 20 Col Vert Center Mod Assy Amp - Te Connectivity 75AC6804
Fortis Zd 20 Col Vert Center Mod Assy

Fortis Zd 20 Col Vert Center Mod Assy

Supplier's Site
Backplane Connectors - Specialized - 2000905-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2000905-1
Backplane Connectors - Specialized 2000905-1
CONN RCPT 180POS PCB

CONN RCPT 180POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2000905-1 2000905-1 25T0338 75AC6804 2000905-1
Product Name High Speed Backplane Connectors Backplane Connectors Backplane Connector, Receptacle, 180 Position; Product Range Te Connectivity Fortis Zd 20 Col Vert Center Mod Assy Amp - Te Connectivity Backplane Connectors - Specialized
Category Board to Board Connector
Mounting Board Mount
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data