TE Connectivity High Speed Backplane Connectors 2000896-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 10 Number of Positions : 90 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 10 Number of Positions : 90 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2000896-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2000896-1
High Speed Backplane Connectors 2000896-1
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 10 Number of Positions : 90 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Center
  • Number of Columns : 10
  • Number of Positions : 90
  • Number of Rows : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Dimensions


  • Row-to-Row Spacing : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.08 INCH ]
  • Number of Shrouded Sides : 0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-2000896-1
Electronic Connector 407-2000896-1
High Speed / Modular Connectors Fortis ZD 10col Vert Center Assy Mod Product overview: 2000896-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2000896-1 can be used for catalog matching and distributor lookup.

High Speed / Modular Connectors Fortis ZD 10col Vert Center Assy Mod Product overview: 2000896-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2000896-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 2000896-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
2000896-1
Connectors 2000896-1
Fortis Zd 10 Col Vert Center Mod Assy

Fortis Zd 10 Col Vert Center Mod Assy

Buy Now
Backplane Connectors - 2000896-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2000896-1
Backplane Connectors 2000896-1
Fortis Zd 10 Col Vert Center Mod Assy

Fortis Zd 10 Col Vert Center Mod Assy

Buy Now
Connectors, Interconnects - Backplane Connectors - Specialized - 1364596-2000896-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1364596-2000896-1
Connectors, Interconnects - Backplane Connectors - Specialized 1364596-2000896-1
Win Source Part Number: 1364596-2000896-1 Category: Connectors, Interconnects - Backplane Connectors - Specialized Temperature Range - Operating: -65°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Aerospace, Defense and Marine Series: Fortis Zd Package: Tube Product Status: Active Base Product Number: 2000896 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Color: Black Connector Type: Receptacle, Female Sockets Number of Positions: 90 Number of Rows: 9 Number of Positions Loaded: All Termination: Press-Fit Material Flammability Rating: UL94 V-0 Connector Usage: Backplane, Motherboard Number of Columns: 10 Contact Layout, Typical: 30 Differential Pairs, 30 Ground

Win Source Part Number: 1364596-2000896-1
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Temperature Range - Operating: -65°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Aerospace, Defense and Marine
Series: Fortis Zd
Package: Tube
Product Status: Active
Base Product Number: 2000896
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Color: Black
Connector Type: Receptacle, Female Sockets
Number of Positions: 90
Number of Rows: 9
Number of Positions Loaded: All
Termination: Press-Fit
Material Flammability Rating: UL94 V-0
Connector Usage: Backplane, Motherboard
Number of Columns: 10
Contact Layout, Typical: 30 Differential Pairs, 30 Ground

Buy Now Datasheet
Backplane Connectors - Specialized - 2000896-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2000896-1
Backplane Connectors - Specialized 2000896-1
CONN RCPT 90POS PCB

CONN RCPT 90POS PCB

Supplier's Site Datasheet
Backplane Connector, Receptacle, 90 Position; Product Range Te Connectivity - 25T0336 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Receptacle, 90 Position; Product Range Te Connectivity
25T0336
Backplane Connector, Receptacle, 90 Position; Product Range Te Connectivity 25T0336
BACKPLANE CONNECTOR, RECEPTACLE, 90 POSITION; Product Range:Fortis Zd Series; No. of Contacts:90Contacts; Pitch Spacing:1.9mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.6mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, RECEPTACLE, 90 POSITION; Product Range:Fortis Zd Series; No. of Contacts:90Contacts; Pitch Spacing:1.9mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.6mm RoHS Compliant: Yes

Supplier's Site
2000896-1 Rohs Compliant Amp - Te Connectivity - 38AH4099 - Newark, An Avnet Company
Chicago, IL, United States
2000896-1 Rohs Compliant Amp - Te Connectivity
38AH4099
2000896-1 Rohs Compliant Amp - Te Connectivity 38AH4099
2000896-1 ROHS COMPLIANT: YES

2000896-1 ROHS COMPLIANT: YES

Supplier's Site
Connector, Rcpt, 90Pos, 1.9Mm Rohs Compliant Te Connectivity - 70AH7320 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 90Pos, 1.9Mm Rohs Compliant Te Connectivity
70AH7320
Connector, Rcpt, 90Pos, 1.9Mm Rohs Compliant Te Connectivity 70AH7320
CONNECTOR, RCPT, 90POS, 1.9MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 90POS, 1.9MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2000896-1 407-2000896-1 2000896-1 2000896-1 1364596-2000896-1 2000896-1 25T0336 38AH4099
Product Name High Speed Backplane Connectors Electronic Connector Connectors Backplane Connectors Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors - Specialized Backplane Connector, Receptacle, 90 Position; Product Range Te Connectivity 2000896-1 Rohs Compliant Amp - Te Connectivity
Category Board to Board Connector
Mounting Board Mount Through Hole
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data