TE Connectivity Backplane Connector, Header, 90 Position; Product Range Te Connectivity 2000892-1

Description
BACKPLANE CONNECTOR, HEADER, 90 POSITION; Product Range:Fortis Zd Series; No. of Contacts:90Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.6mm RoHS Compliant: Yes
Description
BACKPLANE CONNECTOR, HEADER, 90 POSITION; Product Range:Fortis Zd Series; No. of Contacts:90Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 90 Position; Product Range Te Connectivity - 25T0334 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 90 Position; Product Range Te Connectivity
25T0334
Backplane Connector, Header, 90 Position; Product Range Te Connectivity 25T0334
BACKPLANE CONNECTOR, HEADER, 90 POSITION; Product Range:Fortis Zd Series; No. of Contacts:90Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.6mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 90 POSITION; Product Range:Fortis Zd Series; No. of Contacts:90Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 25T0334
Product Name Backplane Connector, Header, 90 Position; Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Backplane, Header, 60Pos, 2Mm; Product Range Amphenol Communications Solutions - 53K1515 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
.035
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details