Body Features Port Material : 17-4PH
Configuration Features Electrical Connection : No Connector
Dimensions Hex Width Across Flats : 24 MM [.944 INCH ] Product Height : 48.26 MM [1.9 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 2.7
Industry Standards Communication Protocol : Bluetooth
Operation/Applicatio
n Pressure (PSI) : 7252 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 3X Rated
Other Port Fitting : 1/4-19 BSPP Sensor Options : Adhesive Label
Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Gauge
Signal Characteristics Frequency Band (MHZ) : 2400
Usage Conditions Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ] Pressure (BAR) : 500
Body Features
Configuration Features
- Electrical Connection : No Connector
Dimensions
- Hex Width Across Flats : 24 MM [.944 INCH ]
- Product Height : 48.26 MM [1.9 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 2.7
Industry Standards
- Communication Protocol : Bluetooth
Operation/Application
- Pressure (PSI) : 7252
- Pressure Accuracy : ±0.25% FSO
- Proof Pressure Range : 3X Rated
Other
- Port Fitting : 1/4-19 BSPP
- Sensor Options : Adhesive Label
Product Type Features
- Pressure Sensor Type : Wireless Pressure Transducer
- Pressure Type : Gauge
Signal Characteristics
- Frequency Band (MHZ) : 2400
Usage Conditions
- Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ]
- Pressure (BAR) : 500