TE Connectivity Board Mount Pressure Sensors 20008669-50

Description
Dimensions Product Height : 2.75 MM  [.108 INCH ] Product Length : 3.3 MM  [.129 INCH ] Product Width : 3.3 MM  [.13 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Interface : I2C Output Signal Details : 24 bit ADC Pressure Accuracy : ±0.5mbar Proof Pressure Range : 10 bar Resolution : .016 Other Sensor Options : Chlorine Resistance, Shielded Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 2
Request a Quote Datasheet
Description
Dimensions Product Height : 2.75 MM  [.108 INCH ] Product Length : 3.3 MM  [.129 INCH ] Product Width : 3.3 MM  [.13 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Interface : I2C Output Signal Details : 24 bit ADC Pressure Accuracy : ±0.5mbar Proof Pressure Range : 10 bar Resolution : .016 Other Sensor Options : Chlorine Resistance, Shielded Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 20008669-50 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
20008669-50
Board Mount Pressure Sensors 20008669-50
Dimensions Product Height : 2.75 MM  [.108 INCH ] Product Length : 3.3 MM  [.129 INCH ] Product Width : 3.3 MM  [.13 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Interface : I2C Output Signal Details : 24 bit ADC Pressure Accuracy : ±0.5mbar Proof Pressure Range : 10 bar Resolution : .016 Other Sensor Options : Chlorine Resistance, Shielded Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 2

Dimensions


  • Product Height : 2.75 MM  [.108 INCH ]
  • Product Length : 3.3 MM  [.129 INCH ]
  • Product Width : 3.3 MM  [.13 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 1.5 - 3.6

Operation/Application


  • Output Interface : I2C
  • Output Signal Details : 24 bit ADC
  • Pressure Accuracy : ±0.5mbar
  • Proof Pressure Range : 10 bar
  • Resolution : .016

Other


  • Sensor Options : Chlorine Resistance, Shielded

Product Type Features


  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Absolute
  • Sensor Package : Surface Mountable

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 2
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20008669-50
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10204048-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details
Pressure Transducers - 10214364-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Pressure Transducers - 10214513-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 10000 psi (7038 m H2O)
View Details
Pressure Transducers - 11025747-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details