TE Connectivity Pressure Transducers 20008396-00

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Connector Dimensions Hex Width Across Flats : 22.2 MM  [.875 INCH ] Product Height : 58.42 MM  [2.3 INCH ] Electrical Characteristics Supply Voltage Range (V) : 9 - 30 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 150 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 7/16-20 UNF MALE SAE J1926-2 STRT THD O-RING 90SH Sensor Options : Adhesive Label, No Snubber Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 10
Request a Quote Datasheet
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Connector Dimensions Hex Width Across Flats : 22.2 MM  [.875 INCH ] Product Height : 58.42 MM  [2.3 INCH ] Electrical Characteristics Supply Voltage Range (V) : 9 - 30 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 150 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 7/16-20 UNF MALE SAE J1926-2 STRT THD O-RING 90SH Sensor Options : Adhesive Label, No Snubber Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20008396-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20008396-00
Pressure Transducers 20008396-00
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Connector Dimensions Hex Width Across Flats : 22.2 MM  [.875 INCH ] Product Height : 58.42 MM  [2.3 INCH ] Electrical Characteristics Supply Voltage Range (V) : 9 - 30 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 150 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 7/16-20 UNF MALE SAE J1926-2 STRT THD O-RING 90SH Sensor Options : Adhesive Label, No Snubber Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 10

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Connector

Dimensions


  • Hex Width Across Flats : 22.2 MM  [.875 INCH ]
  • Product Height : 58.42 MM  [2.3 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 9 - 30

Operation/Application


  • Output Signal Details : 4 - 20 mA
  • Pressure (PSI) : 150
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X Rated

Other


  • Port Fitting : 7/16-20 UNF MALE SAE J1926-2 STRT THD O-RING 90SH
  • Sensor Options : Adhesive Label, No Snubber

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 10
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20008396-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10220360-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Media Isolated Pressure Sensors - 1007169-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 10.15 psi (7.14 m H2O)
View Details
Pressure Transducers - 10200694-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Pressure Transducers - 11025774-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details