TE Connectivity Pressure Transducers 20008258-00

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 1 m Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 20.4 MM  [.803 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 30 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 3X FS Other Port Fitting : 3/8-24 UNF Male Sensor Options : No Option Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 2
Request a Quote Datasheet
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 1 m Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 20.4 MM  [.803 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 30 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 3X FS Other Port Fitting : 3/8-24 UNF Male Sensor Options : No Option Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20008258-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20008258-00
Pressure Transducers 20008258-00
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 1 m Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 20.4 MM  [.803 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 30 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 3X FS Other Port Fitting : 3/8-24 UNF Male Sensor Options : No Option Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 2

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 1 m

Dimensions


  • Hex Width Across Flats : 15 MM  [.59 INCH ]
  • Product Diameter : 15 MM  [.59 INCH ]
  • Product Height : 20.4 MM  [.803 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Details : .5 - 4.5 V
  • Pressure (PSI) : 30
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 3X FS

Other


  • Port Fitting : 3/8-24 UNF Male
  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Pressure (BAR) : 2
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20008258-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10201529-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 10208727-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Board Mount Pressure Sensors - 1010389-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0360 psi (0.0253 m H2O)
View Details
Pressure Transducers - 11016479-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details