TE Connectivity Pressure Transducers 20008201-00

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 3 m Pressure Port/Fitting : 5/16-24 UNF Male Dimensions Dimensions : Dia 11 MM  [Dia .433 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 2000 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 120 bar Proof Pressure Range : 2X FS Other Sensor Options : Shielded Cable Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 120
Request a Quote
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 3 m Pressure Port/Fitting : 5/16-24 UNF Male Dimensions Dimensions : Dia 11 MM  [Dia .433 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 2000 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 120 bar Proof Pressure Range : 2X FS Other Sensor Options : Shielded Cable Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20008201-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20008201-00
Pressure Transducers 20008201-00
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 3 m Pressure Port/Fitting : 5/16-24 UNF Male Dimensions Dimensions : Dia 11 MM  [Dia .433 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 2000 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 120 bar Proof Pressure Range : 2X FS Other Sensor Options : Shielded Cable Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 120

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 3 m
  • Pressure Port/Fitting : 5/16-24 UNF Male

Dimensions


  • Dimensions : Dia 11 MM  [Dia .433 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 8 - 32

Operation/Application


  • Output/Span : .5 - 4.5 V
  • Pressure (PSI) : 2000
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 120 bar
  • Proof Pressure Range : 2X FS

Other


  • Sensor Options : Shielded Cable

Product Type Features


  • Pressure Transducer Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Pressure (BAR) : 120
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20008201-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10208228-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Board Mount Pressure Sensors - 1010351-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details
Media Isolated Pressure Sensors - 1007131-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 14.5 psi (10.2 m H2O)
View Details
Pressure Transducers - 10214063-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5000 psi (3519 m H2O)
View Details