TE Connectivity LVDT Sensors 20007500-00

Description
Body Features Case Material : Stainless Steel Configuration Features Electrical Connection : Cable 3 ft Dimensions Full Stroke Range : 762 MM  [30 INCH ] Product Diameter : 63.2 MM  [2.49 INCH ] Electrical Characteristics Supply Voltage Range (V) : 18 - 30 Industry Standards IP Rating : IP68 Operation/Applicatio n Output Signal Details : 0 - 10 VDC Other Linearity Error (Full Range) (PCT) : ±.1 Usage Conditions Environmental Specifications : Submersible Operating Temperature Range : -18 - 93 DEGC  [0 - 200 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Stainless Steel Configuration Features Electrical Connection : Cable 3 ft Dimensions Full Stroke Range : 762 MM  [30 INCH ] Product Diameter : 63.2 MM  [2.49 INCH ] Electrical Characteristics Supply Voltage Range (V) : 18 - 30 Industry Standards IP Rating : IP68 Operation/Applicatio n Output Signal Details : 0 - 10 VDC Other Linearity Error (Full Range) (PCT) : ±.1 Usage Conditions Environmental Specifications : Submersible Operating Temperature Range : -18 - 93 DEGC  [0 - 200 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDT Sensors - 20007500-00 - TE Connectivity
Berwyn, PA, United States
LVDT Sensors
20007500-00
LVDT Sensors 20007500-00
Body Features Case Material : Stainless Steel Configuration Features Electrical Connection : Cable 3 ft Dimensions Full Stroke Range : 762 MM  [30 INCH ] Product Diameter : 63.2 MM  [2.49 INCH ] Electrical Characteristics Supply Voltage Range (V) : 18 - 30 Industry Standards IP Rating : IP68 Operation/Applicatio n Output Signal Details : 0 - 10 VDC Other Linearity Error (Full Range) (PCT) : ±.1 Usage Conditions Environmental Specifications : Submersible Operating Temperature Range : -18 - 93 DEGC  [0 - 200 DEGF ]

Body Features


  • Case Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 3 ft

Dimensions


  • Full Stroke Range : 762 MM  [30 INCH ]
  • Product Diameter : 63.2 MM  [2.49 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 18 - 30

Industry Standards


  • IP Rating : IP68

Operation/Application


  • Output Signal Details : 0 - 10 VDC

Other


  • Linearity Error (Full Range) (PCT) : ±.1

Usage Conditions


  • Environmental Specifications : Submersible
  • Operating Temperature Range : -18 - 93 DEGC  [0 - 200 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 20007500-00
Product Name LVDT Sensors
Operating Temperature -0.4000 to 199 F (-18 to 93 C)
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0421 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02520001-000 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
2 suppliers
LVDT Sensors - 02560983-000 - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
3 suppliers
String Potentiometers - 04-0760-0217 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details