TE Connectivity Pressure Transducers 20007355-00

Description
Body Features Port Material : 316L Configuration Features Pressure Port/Fitting : 7/16 20UNF Male SAE J1926-2 Straight Thread O-Ring BUNA-N 90SH-904 Dimensions Dimensions : 24 x 24 x 70.35 MM  [.94 x .94 x 2.77 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 3 Operation/Applicatio n Output/Span : 24-bitADCI2C Pressure (PSI) : 500 Pressure Accuracy : ±0.1% FSO Pressure Range : 0 - 500 psi Proof Pressure Range : 3X Rated Other Options : No Option Product Type Features Pressure Transducer Sensor Type : Wireless Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 35
Request a Quote
Description
Body Features Port Material : 316L Configuration Features Pressure Port/Fitting : 7/16 20UNF Male SAE J1926-2 Straight Thread O-Ring BUNA-N 90SH-904 Dimensions Dimensions : 24 x 24 x 70.35 MM  [.94 x .94 x 2.77 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 3 Operation/Applicatio n Output/Span : 24-bitADCI2C Pressure (PSI) : 500 Pressure Accuracy : ±0.1% FSO Pressure Range : 0 - 500 psi Proof Pressure Range : 3X Rated Other Options : No Option Product Type Features Pressure Transducer Sensor Type : Wireless Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20007355-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20007355-00
Pressure Transducers 20007355-00
Body Features Port Material : 316L Configuration Features Pressure Port/Fitting : 7/16 20UNF Male SAE J1926-2 Straight Thread O-Ring BUNA-N 90SH-904 Dimensions Dimensions : 24 x 24 x 70.35 MM  [.94 x .94 x 2.77 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 3 Operation/Applicatio n Output/Span : 24-bitADCI2C Pressure (PSI) : 500 Pressure Accuracy : ±0.1% FSO Pressure Range : 0 - 500 psi Proof Pressure Range : 3X Rated Other Options : No Option Product Type Features Pressure Transducer Sensor Type : Wireless Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 35

Body Features


  • Port Material : 316L

Configuration Features


  • Pressure Port/Fitting : 7/16 20UNF Male SAE J1926-2 Straight Thread O-Ring BUNA-N 90SH-904

Dimensions


  • Dimensions : 24 x 24 x 70.35 MM  [.94 x .94 x 2.77 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 3

Operation/Application


  • Output/Span : 24-bitADCI2C
  • Pressure (PSI) : 500
  • Pressure Accuracy : ±0.1% FSO
  • Pressure Range : 0 - 500 psi
  • Proof Pressure Range : 3X Rated

Other


  • Options : No Option

Product Type Features


  • Pressure Transducer Sensor Type : Wireless Pressure Transducers
  • Pressure Type : Gage

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 35
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20007355-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1006935-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details
Pressure Transducers - 10201526-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 75 psi (52.78 m H2O)
View Details
Pressure Transducers - 10209340-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Board Mount Pressure Sensors - 1014837-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details