TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2000713-9

Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Key Orientation : 90° Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Key Orientation : 90° Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2000713-9 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2000713-9
Connector Hardware, Mounts, Locks & Retainers 2000713-9
Body Features Primary Product Material : Stainless Steel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Key Orientation : 90° Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel
  • Product Orientation : Right Angle

Configuration Features


  • Accessory Placement Location : Front Board
  • Key Orientation : 90°

Industry Standards


  • Industry Standard : VITA 46

Mechanical Attachment


  • Product Mount Type : Board Mount
  • Product Plating Finish : Passivated

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Backplane Connector Accessories - 2000713-9-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
2000713-9-ND
Backplane Connector Accessories 2000713-9-ND
Connector Guide Module For MultiGig Series

Connector Guide Module For MultiGig Series

Buy Now Datasheet
Backplane Connectors - 2000713-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2000713-9
Backplane Connectors 2000713-9
RA Keyed Guide Mod, Vita 46, Machined

RA Keyed Guide Mod, Vita 46, Machined

Buy Now
Connectors I/O - High Speed - SFP, SFP+, QSFP - 2000713-9 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - High Speed - SFP, SFP+, QSFP
2000713-9
Connectors I/O - High Speed - SFP, SFP+, QSFP 2000713-9
RA KEYED GUIDE MOD, VITA 46, MACHINED

RA KEYED GUIDE MOD, VITA 46, MACHINED

Buy Now
Ra Keyed Guide Mod, Vita 46, Machined Rohs Compliant Te Connectivity - 79AH9251 - Newark, An Avnet Company
Chicago, IL, United States
Ra Keyed Guide Mod, Vita 46, Machined Rohs Compliant Te Connectivity
79AH9251
Ra Keyed Guide Mod, Vita 46, Machined Rohs Compliant Te Connectivity 79AH9251
RA KEYED GUIDE MOD, VITA 46, MACHINED ROHS COMPLIANT: YES

RA KEYED GUIDE MOD, VITA 46, MACHINED ROHS COMPLIANT: YES

Supplier's Site
Ra Keyed Guide Mod, Vita 46, Machined Te Connectivity - 17AC5910 - Newark, An Avnet Company
Chicago, IL, United States
Ra Keyed Guide Mod, Vita 46, Machined Te Connectivity
17AC5910
Ra Keyed Guide Mod, Vita 46, Machined Te Connectivity 17AC5910
RA Keyed Guide Mod, Vita 46, Machined

RA Keyed Guide Mod, Vita 46, Machined

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2000713-9 2000713-9-ND 2000713-9 2000713-9 79AH9251
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors Connectors I/O - High Speed - SFP, SFP+, QSFP Ra Keyed Guide Mod, Vita 46, Machined Rohs Compliant Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products