TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2000713-8

Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Key Orientation : 45° Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Key Orientation : 45° Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2000713-8 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2000713-8
Connector Hardware, Mounts, Locks & Retainers 2000713-8
Body Features Primary Product Material : Stainless Steel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Key Orientation : 45° Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel
  • Product Orientation : Right Angle

Configuration Features


  • Accessory Placement Location : Front Board
  • Key Orientation : 45°

Industry Standards


  • Industry Standard : VITA 46

Mechanical Attachment


  • Product Mount Type : Board Mount
  • Product Plating Finish : Passivated

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Backplane Connector Accessories - 2000713-8-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
2000713-8-ND
Backplane Connector Accessories 2000713-8-ND
Connector Guide Module For MultiGig Series

Connector Guide Module For MultiGig Series

Buy Now Datasheet
Connectors Modular & Ethernet, Unreviewed - 2000713-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular & Ethernet, Unreviewed
2000713-8
Connectors Modular & Ethernet, Unreviewed 2000713-8
RA KEYED GUIDE MOD, VITA MACHINED

RA KEYED GUIDE MOD, VITA MACHINED

Buy Now
Backplane Connectors - 2000713-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2000713-8
Backplane Connectors 2000713-8
RA Keyed Guide Mod, Vita 46, Machined

RA Keyed Guide Mod, Vita 46, Machined

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2000713-8
Backplane Connectors 2000713-8
Backplane Connectors

Backplane Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2000713-8 2000713-8-ND 2000713-8 2000713-8
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Connectors Modular & Ethernet, Unreviewed Backplane Connectors
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 014-1015-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details