TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2000713-7

Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Key Orientation : 0° Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Key Orientation : 0° Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2000713-7 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2000713-7
Connector Hardware, Mounts, Locks & Retainers 2000713-7
Body Features Primary Product Material : Stainless Steel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Key Orientation : 0° Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel
  • Product Orientation : Right Angle

Configuration Features


  • Accessory Placement Location : Front Board
  • Key Orientation : 0°

Industry Standards


  • Industry Standard : VITA 46

Mechanical Attachment


  • Product Mount Type : Board Mount
  • Product Plating Finish : Passivated

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable - 2000713-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable
2000713-7
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable 2000713-7
RA KEYED GUIDE MOD, VITA MACHINED

RA KEYED GUIDE MOD, VITA MACHINED

Buy Now
Backplane Connector Accessories - A132127-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A132127-ND
Backplane Connector Accessories A132127-ND
Connector Guide Module For MultiGig RT 2-R Series

Connector Guide Module For MultiGig RT 2-R Series

Buy Now Datasheet
Backplane Connectors - 2000713-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2000713-7
Backplane Connectors 2000713-7
RA Keyed Guide Mod, Vita 46, Machined

RA Keyed Guide Mod, Vita 46, Machined

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2000713-7
Backplane Connectors 2000713-7
Guide Hardware

Guide Hardware

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2000713-7
Backplane Connectors 2000713-7
Backplane Connectors

Backplane Connectors

Buy Now

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2000713-7 2000713-7 A132127-ND 2000713-7
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors Board to Board, Bkplane, High Spd Modulr/Stckable Backplane Connector Accessories Backplane Connectors
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products