TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2000713-6

Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Nickel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Nickel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2000713-6 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2000713-6
Connector Hardware, Mounts, Locks & Retainers 2000713-6
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Nickel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Nickel
  • Product Orientation : Right Angle

Configuration Features


  • Accessory Placement Location : Front Board

Industry Standards


  • Industry Standard : VITA 46

Mechanical Attachment


  • Product Mount Type : Board Mount

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Backplane Connector Accessories - A132126-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A132126-ND
Backplane Connector Accessories A132126-ND
Connector Guide Module For MultiGig RT 2-R Series

Connector Guide Module For MultiGig RT 2-R Series

Buy Now Datasheet
Backplane Connectors - 2000713-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2000713-6
Backplane Connectors 2000713-6
RA Keyed Guide Mod, Vita 46, Machined

RA Keyed Guide Mod, Vita 46, Machined

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2000713-6
Backplane Connectors 2000713-6
Guide Hardware

Guide Hardware

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Singapore, Singapore
Electronic Connector
407-2000713-6
Electronic Connector 407-2000713-6
High Speed / Modular Connectors R/A Unkeyed Guide MD Vita 46, Machined Product overview: 2000713-6 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2000713-6 can be used for catalog matching and distributor lookup.

High Speed / Modular Connectors R/A Unkeyed Guide MD Vita 46, Machined Product overview: 2000713-6 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2000713-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Unreviewed - 2000713-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
2000713-6
Connectors Unreviewed 2000713-6
RA Keyed Guide Mod Vita 46 Machined

RA Keyed Guide Mod Vita 46 Machined

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2000713-6 A132126-ND 2000713-6 407-2000713-6 2000713-6
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors Electronic Connector Connectors Unreviewed
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products