TE Connectivity Board Level Pressure Sensors 20006127-03

Description
Configuration Features Leads/Pins : Castellation Dimensions Dimensions : 12.5 x 9.9 MM  [.49 x .39 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3.3 Supply Current (MAMP) : 3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.25% Span Interface Type : I2C (Addr.0x28H) Output Interface : I2C or SPI Output/Span : 14 bit ADC Pressure (PSI) : 1 Proof Pressure Range : 300 psi Other Sensor Options : Gel Coating and Low Power Packaging Features Package Style : Top Port Product Type Features Board Level Pressure Sensor Style : Gauge Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote
Description
Configuration Features Leads/Pins : Castellation Dimensions Dimensions : 12.5 x 9.9 MM  [.49 x .39 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3.3 Supply Current (MAMP) : 3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.25% Span Interface Type : I2C (Addr.0x28H) Output Interface : I2C or SPI Output/Span : 14 bit ADC Pressure (PSI) : 1 Proof Pressure Range : 300 psi Other Sensor Options : Gel Coating and Low Power Packaging Features Package Style : Top Port Product Type Features Board Level Pressure Sensor Style : Gauge Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - 20006127-03 - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
20006127-03
Board Level Pressure Sensors 20006127-03
Configuration Features Leads/Pins : Castellation Dimensions Dimensions : 12.5 x 9.9 MM  [.49 x .39 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3.3 Supply Current (MAMP) : 3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.25% Span Interface Type : I2C (Addr.0x28H) Output Interface : I2C or SPI Output/Span : 14 bit ADC Pressure (PSI) : 1 Proof Pressure Range : 300 psi Other Sensor Options : Gel Coating and Low Power Packaging Features Package Style : Top Port Product Type Features Board Level Pressure Sensor Style : Gauge Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Configuration Features


  • Leads/Pins : Castellation

Dimensions


  • Dimensions : 12.5 x 9.9 MM  [.49 x .39 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 3.3
  • Supply Current (MAMP) : 3

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±0.25% Span
  • Interface Type : I2C (Addr.0x28H)
  • Output Interface : I2C or SPI
  • Output/Span : 14 bit ADC
  • Pressure (PSI) : 1
  • Proof Pressure Range : 300 psi

Other


  • Sensor Options : Gel Coating and Low Power

Packaging Features


  • Package Style : Top Port

Product Type Features


  • Board Level Pressure Sensor Style : Gauge
  • Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20006127-03
Product Name Board Level Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11025736-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10206746-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10000 psi (7038 m H2O)
View Details
Media Isolated Pressure Sensors - 1007145-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 102 psi (71.45 m H2O)
View Details
Board Mount Pressure Sensors - 1010341-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details