Dimensions Diameter : 4.8 MM [.188 INCH ] Length : 609.6 MM [24 INCH ] Wire Length : 3048 MM [120 INCH ]
Other Junction Grounding : Grounded
Packaging Features Thermocouple Sensor Package : Fiberglass Sheath
Product Type Features Model Number : ANDO-410 Thermocouple Sensor Type : Thermocouple Thermocouple Type : T Wire/Cladding Type : Copper/Constantan
Usage Conditions Ambient Temperature Range : -50 - 155 DEGC [-58 - 311 DEGF ] Error Limits/T-Accuracy : Standard Limits / +- 1 °C
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Dimensions Diameter : 4.8 MM [.188 INCH ] Length : 609.6 MM [24 INCH ] Wire Length : 3048 MM [120 INCH ]
Other Junction Grounding : Grounded
Packaging Features Thermocouple Sensor Package : Fiberglass Sheath
Product Type Features Model Number : ANDO-410 Thermocouple Sensor Type : Thermocouple Thermocouple Type : T Wire/Cladding Type : Copper/Constantan
Usage Conditions Ambient Temperature Range : -50 - 155 DEGC [-58 - 311 DEGF ] Error Limits/T-Accuracy : Standard Limits / +- 1 °C
Dimensions Diameter : 4.8 MM [.188 INCH ] Length : 609.6 MM [24 INCH ] Wire Length : 3048 MM [120 INCH ]
Other Junction Grounding : Grounded
Packaging Features Thermocouple Sensor Package : Fiberglass Sheath
Product Type Features Model Number : ANDO-410 Thermocouple Sensor Type : Thermocouple Thermocouple Type : T Wire/Cladding Type : Copper/Constantan
Usage Conditions Ambient Temperature Range : -50 - 155 DEGC [-58 - 311 DEGF ] Error Limits/T-Accuracy : Standard Limits / +- 1 °C
Dimensions
Diameter : 4.8 MM [.188 INCH ]
Length : 609.6 MM [24 INCH ]
Wire Length : 3048 MM [120 INCH ]
Other
Junction Grounding : Grounded
Packaging Features
Thermocouple Sensor Package : Fiberglass Sheath
Product Type Features
Model Number : ANDO-410
Thermocouple Sensor Type : Thermocouple
Thermocouple Type : T
Wire/Cladding Type : Copper/Constantan
Usage Conditions
Ambient Temperature Range : -50 - 155 DEGC [-58 - 311 DEGF ]
Error Limits/T-Accuracy : Standard Limits / +- 1 °C