TE Connectivity Board Mount Pressure Sensors 20005831-01

Description
Dimensions Product Height : 19.5 MM  [.767 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 9.9 MM  [.389 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 5 - 95% Vdc Pressure (PSI) : 30 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : Gel Coating Packaging Features Sensor Port Configuration : Top Port Product Type Features Leg Style : Through Hole Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Absolute Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 19.5 MM  [.767 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 9.9 MM  [.389 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 5 - 95% Vdc Pressure (PSI) : 30 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : Gel Coating Packaging Features Sensor Port Configuration : Top Port Product Type Features Leg Style : Through Hole Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Absolute Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 20005831-01 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
20005831-01
Board Mount Pressure Sensors 20005831-01
Dimensions Product Height : 19.5 MM  [.767 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 9.9 MM  [.389 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 5 - 95% Vdc Pressure (PSI) : 30 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : Gel Coating Packaging Features Sensor Port Configuration : Top Port Product Type Features Leg Style : Through Hole Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Absolute Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Dimensions


  • Product Height : 19.5 MM  [.767 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 9.9 MM  [.389 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 3
  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Details : 5 - 95% Vdc
  • Pressure (PSI) : 30
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 300 psi

Other


  • Sensor Options : Gel Coating

Packaging Features


  • Sensor Port Configuration : Top Port

Product Type Features


  • Leg Style : Through Hole
  • Pressure Sensor Type : Analog Pressure Sensor Modules
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20005831-01
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10216948-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10200704-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Board Mount Pressure Sensors - 1014304-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.7250 psi (0.5102 m H2O)
View Details
Pressure Transducers - 10209264-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details