TE Connectivity Pressure Transducers 20004779-00

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Form C with Mating Connector Pressure Port/Fitting : 1/4-19 BSPP Dimensions Dimensions : 22.25 x 22.25 x 45.72 MM  [.875 x .875 x 1.8 INCH ] Electrical Characteristics Supply Voltage (V) : 9 - 30 Operation/Applicatio n Accuracy : ±0.25% FSO Output/Span : 4 - 20 mA Overpressure : 2X Rated Pressure Range : 0 - 60 bar Other Options : No Snubber, Adhesive Label Product Type Features Sensor Type : Low Cost Pressure Transducers Type : Gage Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 60
Request a Quote
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Form C with Mating Connector Pressure Port/Fitting : 1/4-19 BSPP Dimensions Dimensions : 22.25 x 22.25 x 45.72 MM  [.875 x .875 x 1.8 INCH ] Electrical Characteristics Supply Voltage (V) : 9 - 30 Operation/Applicatio n Accuracy : ±0.25% FSO Output/Span : 4 - 20 mA Overpressure : 2X Rated Pressure Range : 0 - 60 bar Other Options : No Snubber, Adhesive Label Product Type Features Sensor Type : Low Cost Pressure Transducers Type : Gage Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 60
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20004779-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20004779-00
Pressure Transducers 20004779-00
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Form C with Mating Connector Pressure Port/Fitting : 1/4-19 BSPP Dimensions Dimensions : 22.25 x 22.25 x 45.72 MM  [.875 x .875 x 1.8 INCH ] Electrical Characteristics Supply Voltage (V) : 9 - 30 Operation/Applicatio n Accuracy : ±0.25% FSO Output/Span : 4 - 20 mA Overpressure : 2X Rated Pressure Range : 0 - 60 bar Other Options : No Snubber, Adhesive Label Product Type Features Sensor Type : Low Cost Pressure Transducers Type : Gage Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 60

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Form C with Mating Connector
  • Pressure Port/Fitting : 1/4-19 BSPP

Dimensions


  • Dimensions : 22.25 x 22.25 x 45.72 MM  [.875 x .875 x 1.8 INCH ]

Electrical Characteristics


  • Supply Voltage (V) : 9 - 30

Operation/Application


  • Accuracy : ±0.25% FSO
  • Output/Span : 4 - 20 mA
  • Overpressure : 2X Rated
  • Pressure Range : 0 - 60 bar

Other


  • Options : No Snubber, Adhesive Label

Product Type Features


  • Sensor Type : Low Cost Pressure Transducers
  • Type : Gage

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 60
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20004779-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10200704-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Media Isolated Pressure Sensors - 1007159-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 50.76 psi (35.72 m H2O)
View Details
Board Mount Pressure Sensors - 1010382-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.3620 psi (0.2548 m H2O)
View Details
Pressure Transducers - 10219017-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details