TE Connectivity Pressure Transducers 20004632-02

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : G3/8 JIS B2351 Dimensions Dimensions : 24 x 24 x 73.15 MM  [.94 x .94 x 2.88 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 3 Operation/Applicatio n Output/Span : 24-bitADCI2C Pressure (PSI) : 500 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 35 bar Proof Pressure Range : 2X Rated Other Sensor Options : IP67 Protection Product Type Features Pressure Transducer Sensor Type : Wireless Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 35
Request a Quote
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : G3/8 JIS B2351 Dimensions Dimensions : 24 x 24 x 73.15 MM  [.94 x .94 x 2.88 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 3 Operation/Applicatio n Output/Span : 24-bitADCI2C Pressure (PSI) : 500 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 35 bar Proof Pressure Range : 2X Rated Other Sensor Options : IP67 Protection Product Type Features Pressure Transducer Sensor Type : Wireless Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20004632-02 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20004632-02
Pressure Transducers 20004632-02
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : G3/8 JIS B2351 Dimensions Dimensions : 24 x 24 x 73.15 MM  [.94 x .94 x 2.88 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 3 Operation/Applicatio n Output/Span : 24-bitADCI2C Pressure (PSI) : 500 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 35 bar Proof Pressure Range : 2X Rated Other Sensor Options : IP67 Protection Product Type Features Pressure Transducer Sensor Type : Wireless Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 35

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : No Connector
  • Pressure Port/Fitting : G3/8 JIS B2351

Dimensions


  • Dimensions : 24 x 24 x 73.15 MM  [.94 x .94 x 2.88 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 3

Operation/Application


  • Output/Span : 24-bitADCI2C
  • Pressure (PSI) : 500
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 35 bar
  • Proof Pressure Range : 2X Rated

Other


  • Sensor Options : IP67 Protection

Product Type Features


  • Pressure Transducer Sensor Type : Wireless Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 35
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20004632-02
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10201516-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 250 psi (176 m H2O)
View Details
Pressure Transducers - 10200704-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10213297-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10215441-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details