TE Connectivity Vibration Sensors 20004475-00

Description
Product Type Features Vibration Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -55 - 260 DEGC  [-67 - 500 DEGF ]
Request a Quote
Description
Product Type Features Vibration Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -55 - 260 DEGC  [-67 - 500 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 20004475-00 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
20004475-00
Vibration Sensors 20004475-00
Product Type Features Vibration Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -55 - 260 DEGC  [-67 - 500 DEGF ]

Product Type Features


  • Vibration Sensor Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -55 - 260 DEGC  [-67 - 500 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 20004475-00
Product Name Vibration Sensors
Operating Temperature -67 to 500 F (-55 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Accelerometers - 3022-050-P-10254 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 4000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20011422-00 - TE Connectivity
Specs
Acceleration 25 g
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Vibration Sensors - 20015173-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 4000 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 13201A-2404 - TE Connectivity
Specs
Acceleration 1 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details