TE Connectivity Rate & Inertial Sensors 20003449-00

Description
Body Features Case Material : Anodized Aluminium Dimensions Product Height : 7.6 MM  [.299 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 10.2 MM  [.401 INCH ] Electrical Characteristics Excitation Voltage Range (VDC) : 5 - 16 Other FS Range (±) DEG/SEC : 500 Product Type Features Accuracy (PCT) : ±.5 Rate & Inertial Sensor Type : Rate Sensors/Gyros Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Anodized Aluminium Dimensions Product Height : 7.6 MM  [.299 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 10.2 MM  [.401 INCH ] Electrical Characteristics Excitation Voltage Range (VDC) : 5 - 16 Other FS Range (±) DEG/SEC : 500 Product Type Features Accuracy (PCT) : ±.5 Rate & Inertial Sensor Type : Rate Sensors/Gyros Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rate & Inertial Sensors - 20003449-00 - TE Connectivity
Berwyn, PA, United States
Rate & Inertial Sensors
20003449-00
Rate & Inertial Sensors 20003449-00
Body Features Case Material : Anodized Aluminium Dimensions Product Height : 7.6 MM  [.299 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 10.2 MM  [.401 INCH ] Electrical Characteristics Excitation Voltage Range (VDC) : 5 - 16 Other FS Range (±) DEG/SEC : 500 Product Type Features Accuracy (PCT) : ±.5 Rate & Inertial Sensor Type : Rate Sensors/Gyros Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Case Material : Anodized Aluminium

Dimensions


  • Product Height : 7.6 MM  [.299 INCH ]
  • Product Length : 14.6 MM  [.574 INCH ]
  • Product Width : 10.2 MM  [.401 INCH ]

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 5 - 16

Other


  • FS Range (±) DEG/SEC : 500

Product Type Features


  • Accuracy (PCT) : ±.5
  • Rate & Inertial Sensor Type : Rate Sensors/Gyros

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Inductance Sensors
Product Number 20003449-00
Product Name Rate & Inertial Sensors
Unlock Full Specs
to access all available technical data

Similar Products