Body Features Case Material : Aluminum
Dimensions Full Stroke Range : 2032 MM [80 INCH ]
Industry Standards IP Rating : IP67, IP65
Operation/Applicatio
n Output Signal Details : CAN J1939
Other Measuring Cable : .047 Inch Dia Stainless Steel Repeatability (PCTFS) : .02
Product Type Features Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Case Material : Aluminum
Dimensions Full Stroke Range : 2032 MM [80 INCH ]
Industry Standards IP Rating : IP67, IP65
Operation/Applicatio
n Output Signal Details : CAN J1939
Other Measuring Cable : .047 Inch Dia Stainless Steel Repeatability (PCTFS) : .02
Product Type Features Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features Case Material : Aluminum
Dimensions Full Stroke Range : 2032 MM [80 INCH ]
Industry Standards IP Rating : IP67, IP65
Operation/Applicatio
n Output Signal Details : CAN J1939
Other Measuring Cable : .047 Inch Dia Stainless Steel Repeatability (PCTFS) : .02
Product Type Features Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Case Material : Aluminum
Dimensions
Full Stroke Range : 2032 MM [80 INCH ]
Industry Standards
IP Rating : IP67, IP65
Operation/Application
Output Signal Details : CAN J1939
Other
Measuring Cable : .047 Inch Dia Stainless Steel
Repeatability (PCTFS) : .02
Product Type Features
Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions
Accuracy (PCTFS) : ±.25
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]