Dimensions Height : 1.5 MM [.06 INCH ] Length : 50.8 MM [2 INCH ] Width : 8.74 MM [.344 INCH ] Wire Length : 2438 MM [96 INCH ]
Other Junction Grounding : Ungrounded
Packaging Features Thermocouple Sensor Package : Fiberglass Body
Product Type Features Model Number : ANDO-400 Thermocouple Type : J Wire/Cladding Type : Iron/Constantan
Usage Conditions Ambient Temperature Range : -50 - 180 DEGC [-58 - 356 DEGF ] Error Limits/T-Accuracy : Standard Limits / +- 1 °C
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Dimensions Height : 1.5 MM [.06 INCH ] Length : 50.8 MM [2 INCH ] Width : 8.74 MM [.344 INCH ] Wire Length : 2438 MM [96 INCH ]
Other Junction Grounding : Ungrounded
Packaging Features Thermocouple Sensor Package : Fiberglass Body
Product Type Features Model Number : ANDO-400 Thermocouple Type : J Wire/Cladding Type : Iron/Constantan
Usage Conditions Ambient Temperature Range : -50 - 180 DEGC [-58 - 356 DEGF ] Error Limits/T-Accuracy : Standard Limits / +- 1 °C
Dimensions Height : 1.5 MM [.06 INCH ] Length : 50.8 MM [2 INCH ] Width : 8.74 MM [.344 INCH ] Wire Length : 2438 MM [96 INCH ]
Other Junction Grounding : Ungrounded
Packaging Features Thermocouple Sensor Package : Fiberglass Body
Product Type Features Model Number : ANDO-400 Thermocouple Type : J Wire/Cladding Type : Iron/Constantan
Usage Conditions Ambient Temperature Range : -50 - 180 DEGC [-58 - 356 DEGF ] Error Limits/T-Accuracy : Standard Limits / +- 1 °C
Dimensions
Height : 1.5 MM [.06 INCH ]
Length : 50.8 MM [2 INCH ]
Width : 8.74 MM [.344 INCH ]
Wire Length : 2438 MM [96 INCH ]
Other
Junction Grounding : Ungrounded
Packaging Features
Thermocouple Sensor Package : Fiberglass Body
Product Type Features
Model Number : ANDO-400
Thermocouple Type : J
Wire/Cladding Type : Iron/Constantan
Usage Conditions
Ambient Temperature Range : -50 - 180 DEGC [-58 - 356 DEGF ]
Error Limits/T-Accuracy : Standard Limits / +- 1 °C