TE Connectivity Connector Shell Kit, Size 1, Aluminium Alloy; Accessory Type Amp Te Connectivity 2000142-1

Description
CONNECTOR SHELL KIT, SIZE 1, ALUMINIUM ALLOY; Accessory Type:Connector Shell & Hardware Kit; For Use With:GPRB Connector Inserts; Connector Shell Size:1; Cable Exit Angle:-; Connector Body Material:Aluminum Alloy Body
Description
CONNECTOR SHELL KIT, SIZE 1, ALUMINIUM ALLOY; Accessory Type:Connector Shell & Hardware Kit; For Use With:GPRB Connector Inserts; Connector Shell Size:1; Cable Exit Angle:-; Connector Body Material:Aluminum Alloy Body

Suppliers

Company
Product
Description
Supplier Links
Connector Shell Kit, Size 1, Aluminium Alloy; Accessory Type Amp Te Connectivity - 32T5218 - Newark, An Avnet Company
Chicago, IL, United States
Connector Shell Kit, Size 1, Aluminium Alloy; Accessory Type Amp Te Connectivity
32T5218
Connector Shell Kit, Size 1, Aluminium Alloy; Accessory Type Amp Te Connectivity 32T5218
CONNECTOR SHELL KIT, SIZE 1, ALUMINIUM ALLOY; Accessory Type:Connector Shell & Hardware Kit; For Use With:GPRB Connector Inserts; Connector Shell Size:1; Cable Exit Angle:-; Connector Body Material:Aluminum Alloy Body

CONNECTOR SHELL KIT, SIZE 1, ALUMINIUM ALLOY; Accessory Type:Connector Shell & Hardware Kit; For Use With:GPRB Connector Inserts; Connector Shell Size:1; Cable Exit Angle:-; Connector Body Material:Aluminum Alloy Body

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 32T5218
Product Name Connector Shell Kit, Size 1, Aluminium Alloy; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
Bearing Bore / Ring O.D. 5.12 inch (130 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details