TE Connectivity Board Mount Pressure Sensors 20000980-00

Description
Dimensions Product Height : 1.7 MM  [.066 INCH ] Product Length : 3.3 MM  [.129 INCH ] Product Width : 3.3 MM  [.13 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Interface : I2C Output Signal Details : 24 bit ADC Pressure Accuracy : ±0.5mbar Proof Pressure Range : 10 bar Resolution : .016 Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 1.7 MM  [.066 INCH ] Product Length : 3.3 MM  [.129 INCH ] Product Width : 3.3 MM  [.13 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Interface : I2C Output Signal Details : 24 bit ADC Pressure Accuracy : ±0.5mbar Proof Pressure Range : 10 bar Resolution : .016 Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 20000980-00 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
20000980-00
Board Mount Pressure Sensors 20000980-00
Dimensions Product Height : 1.7 MM  [.066 INCH ] Product Length : 3.3 MM  [.129 INCH ] Product Width : 3.3 MM  [.13 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Interface : I2C Output Signal Details : 24 bit ADC Pressure Accuracy : ±0.5mbar Proof Pressure Range : 10 bar Resolution : .016 Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Dimensions


  • Product Height : 1.7 MM  [.066 INCH ]
  • Product Length : 3.3 MM  [.129 INCH ]
  • Product Width : 3.3 MM  [.13 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 1.5 - 3.6

Operation/Application


  • Output Interface : I2C
  • Output Signal Details : 24 bit ADC
  • Pressure Accuracy : ±0.5mbar
  • Proof Pressure Range : 10 bar
  • Resolution : .016

Product Type Features


  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Absolute
  • Sensor Package : Surface Mountable

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - 223-1911-2-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1911-2-ND
Pressure Sensors, Transducers 223-1911-2-ND
Pressure Sensor 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Absolute 24 b 4-SMD, No Lead

Pressure Sensor 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Absolute 24 b 4-SMD, No Lead

Buy Now Datasheet
Pressure Sensors, Transducers - 223-1911-1-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1911-1-ND
Pressure Sensors, Transducers 223-1911-1-ND
Pressure Sensor 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Absolute 24 b 4-SMD, No Lead

Pressure Sensor 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Absolute 24 b 4-SMD, No Lead

Buy Now Datasheet
Pressure Sensors, Transducers - 223-1911-6-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1911-6-ND
Pressure Sensors, Transducers 223-1911-6-ND
Pressure Sensor 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Absolute 24 b 4-SMD, No Lead

Pressure Sensor 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Absolute 24 b 4-SMD, No Lead

Buy Now Datasheet
Pressure Sensor ICs - 1933492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
1933492
Pressure Sensor ICs 1933492
MS5840-02BA01 LP PRESS SENSOR T&R

MS5840-02BA01 LP PRESS SENSOR T&R

Supplier's Site
Pressure Sensor ICs - 1933493P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
1933493P
Pressure Sensor ICs 1933493P
MS5840-02BA01 LP PRESS SENSOR T&R

MS5840-02BA01 LP PRESS SENSOR T&R

Supplier's Site
Pressure Sensor ICs - 1933493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
1933493
Pressure Sensor ICs 1933493
MS5840-02BA01 LP PRESS SENSOR T&R

MS5840-02BA01 LP PRESS SENSOR T&R

Supplier's Site
Sensors, Transducers - Pressure Sensors, Transducers - 20000980-00 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
20000980-00
Sensors, Transducers - Pressure Sensors, Transducers 20000980-00
SENSOR 17.4PSIA 24BIT

SENSOR 17.4PSIA 24BIT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 20000980-00 223-1911-2-ND 1933492 20000980-00
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers Pressure Sensor ICs Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer Sensor Sensor
Measurement Type Absolute Absolute Absolute; Gauge Absolute
Operating Temperature -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10200696-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10202027-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 290 psi (204 m H2O)
View Details
2 suppliers
Pressure Transducers - 11025773-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10206192-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 750 psi (528 m H2O)
View Details