TE Connectivity Board Level Pressure Sensors 20000806-00

Description
Dimensions Dimensions : 3.3 x 3.3 x 1.7 MM  [.13 x .13 x .067 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 1.5 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.5mbar Output Interface : I2C Output/Span : 24 bit ADC Pressure (PSI) : 29 Pressure : 2000 MBAR  [802.92 INH2O ] Pressure (MMHG) : 1500.12 Proof Pressure Range : 10 bar Resolution : .016 Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 2
Request a Quote
Description
Dimensions Dimensions : 3.3 x 3.3 x 1.7 MM  [.13 x .13 x .067 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 1.5 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.5mbar Output Interface : I2C Output/Span : 24 bit ADC Pressure (PSI) : 29 Pressure : 2000 MBAR  [802.92 INH2O ] Pressure (MMHG) : 1500.12 Proof Pressure Range : 10 bar Resolution : .016 Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - 20000806-00 - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
20000806-00
Board Level Pressure Sensors 20000806-00
Dimensions Dimensions : 3.3 x 3.3 x 1.7 MM  [.13 x .13 x .067 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 1.5 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.5mbar Output Interface : I2C Output/Span : 24 bit ADC Pressure (PSI) : 29 Pressure : 2000 MBAR  [802.92 INH2O ] Pressure (MMHG) : 1500.12 Proof Pressure Range : 10 bar Resolution : .016 Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 2

Dimensions


  • Dimensions : 3.3 x 3.3 x 1.7 MM  [.13 x .13 x .067 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 1.5 - 3.6

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±0.5mbar
  • Output Interface : I2C
  • Output/Span : 24 bit ADC
  • Pressure (PSI) : 29
  • Pressure : 2000 MBAR  [802.92 INH2O ]
  • Pressure (MMHG) : 1500.12
  • Proof Pressure Range : 10 bar
  • Resolution : .016

Packaging Features


  • Board Level Pressure Sensor Package : Surface Mountable

Product Type Features


  • Board Level Pressure Sensor Style : Absolute
  • Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 2
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20000806-00
Product Name Board Level Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10209264-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Pressure Transducers - 10202002-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 1000 psi (704 m H2O)
View Details
2 suppliers
Board Mount Pressure Sensors - 1010386-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure Transducers - 10212312-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details