TE Connectivity Detector Assembly, 660Nm, Radial Leaded; Viewing Angle Te Connectivity 20-0696

Description
DETECTOR ASSEMBLY, 660NM, RADIAL LEADED; Viewing Angle:-; Diode Case Style:Radial Leaded; Forward Current If(AV):-; Forward Voltage VF Max:700mV; Rise Time:350ns; Fall Time tf:350ns; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes
Description
DETECTOR ASSEMBLY, 660NM, RADIAL LEADED; Viewing Angle:-; Diode Case Style:Radial Leaded; Forward Current If(AV):-; Forward Voltage VF Max:700mV; Rise Time:350ns; Fall Time tf:350ns; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Detector Assembly, 660Nm, Radial Leaded; Viewing Angle Te Connectivity - 48AC1962 - Newark, An Avnet Company
Chicago, IL, United States
Detector Assembly, 660Nm, Radial Leaded; Viewing Angle Te Connectivity
48AC1962
Detector Assembly, 660Nm, Radial Leaded; Viewing Angle Te Connectivity 48AC1962
DETECTOR ASSEMBLY, 660NM, RADIAL LEADED; Viewing Angle:-; Diode Case Style:Radial Leaded; Forward Current If(AV):-; Forward Voltage VF Max:700mV; Rise Time:350ns; Fall Time tf:350ns; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes

DETECTOR ASSEMBLY, 660NM, RADIAL LEADED; Viewing Angle:-; Diode Case Style:Radial Leaded; Forward Current If(AV):-; Forward Voltage VF Max:700mV; Rise Time:350ns; Fall Time tf:350ns; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Detector Assembly, 660Nm, Radial Leaded; Svhc Te Connectivity Sensors - 54AH7613 - Newark, An Avnet Company
Chicago, IL, United States
Detector Assembly, 660Nm, Radial Leaded; Svhc Te Connectivity Sensors
54AH7613
Detector Assembly, 660Nm, Radial Leaded; Svhc Te Connectivity Sensors 54AH7613
DETECTOR ASSEMBLY, 660NM, RADIAL LEADED; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

DETECTOR ASSEMBLY, 660NM, RADIAL LEADED; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 48AC1962 54AH7613
Product Name Detector Assembly, 660Nm, Radial Leaded; Viewing Angle Te Connectivity Detector Assembly, 660Nm, Radial Leaded; Svhc Te Connectivity Sensors
Diode Applications Detector Detector
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4491US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 12 mA
IR 0.2500 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Diodes - NC305 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type SBD - Model: YG868C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details