TE Connectivity Infrared Emitter Assembly 660 Nm/880 Nm; Peak Wavelength Te Connectivity Sensors 20-0599

Description
INFRARED EMITTER ASSEMBLY 660 NM/880 NM; Peak Wavelength:880nm; Diode Case Style:Radial Leaded; Forward Current If(AV):20mA; Forward Voltage VF Max:1.5V; Operating Temperature Min:-25°C; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet
Description
INFRARED EMITTER ASSEMBLY 660 NM/880 NM; Peak Wavelength:880nm; Diode Case Style:Radial Leaded; Forward Current If(AV):20mA; Forward Voltage VF Max:1.5V; Operating Temperature Min:-25°C; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter Assembly 660 Nm/880 Nm; Peak Wavelength Te Connectivity Sensors - 03AC2114 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter Assembly 660 Nm/880 Nm; Peak Wavelength Te Connectivity Sensors
03AC2114
Infrared Emitter Assembly 660 Nm/880 Nm; Peak Wavelength Te Connectivity Sensors 03AC2114
INFRARED EMITTER ASSEMBLY 660 NM/880 NM; Peak Wavelength:880nm; Diode Case Style:Radial Leaded; Forward Current If(AV):20mA; Forward Voltage VF Max:1.5V; Operating Temperature Min:-25°C; Operating Temperature Max:80°C RoHS Compliant: Yes

INFRARED EMITTER ASSEMBLY 660 NM/880 NM; Peak Wavelength:880nm; Diode Case Style:Radial Leaded; Forward Current If(AV):20mA; Forward Voltage VF Max:1.5V; Operating Temperature Min:-25°C; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 03AC2114
Product Name Infrared Emitter Assembly 660 Nm/880 Nm; Peak Wavelength Te Connectivity Sensors
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS8-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type SBD - Model: YA865C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4954 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 700 mA
IR 150 mA
View Details