TE Connectivity Automotive Conn Housing, Plug, 21Pos; Product Range Amp Te Connectivity 2-967630-1

Description
AUTOMOTIVE CONN HOUSING, PLUG, 21POS; Product Range:MCP Series; Gender:Plug; No. of Positions:21Ways; For Use With:AMP MCP Series Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:-; Voltage RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, PLUG, 21POS; Product Range:MCP Series; Gender:Plug; No. of Positions:21Ways; For Use With:AMP MCP Series Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:-; Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 21Pos; Product Range Amp Te Connectivity - 18AH0122 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 21Pos; Product Range Amp Te Connectivity
18AH0122
Automotive Conn Housing, Plug, 21Pos; Product Range Amp Te Connectivity 18AH0122
AUTOMOTIVE CONN HOUSING, PLUG, 21POS; Product Range:MCP Series; Gender:Plug; No. of Positions:21Ways; For Use With:AMP MCP Series Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:-; Voltage RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 21POS; Product Range:MCP Series; Gender:Plug; No. of Positions:21Ways; For Use With:AMP MCP Series Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:-; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0122
Product Name Automotive Conn Housing, Plug, 21Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details