TE Connectivity ™ Rectangular Connector Housings 2-967630-1

Description
"21 Rectangular Connectors - Housings Plug Natural 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"21 Rectangular Connectors - Housings Plug Natural 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 2-967630-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
2-967630-1-ND
Rectangular Connector Housings 2-967630-1-ND
"21 Rectangular Connectors - Housings Plug Natural 0.197"" (5.00mm)"

"21 Rectangular Connectors - Housings Plug Natural 0.197"" (5.00mm)"

Buy Now Datasheet
Automotive Connectors - 7269004P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7269004P
Automotive Connectors 7269004P
TE Connectivity 2-967630-1

TE Connectivity 2-967630-1

Supplier's Site
Automotive Connectors - 7269004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7269004
Automotive Connectors 7269004
TE Connectivity 2-967630-1

TE Connectivity 2-967630-1

Supplier's Site
Automotive Connectors - 1643575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1643575
Automotive Connectors 1643575
TE Connectivity 2-967630-1

TE Connectivity 2-967630-1

Supplier's Site
Singapore, Singapore
Automotive Electronic Connector
2026-2-967630-1
Automotive Electronic Connector 2026-2-967630-1
Automotive Connectors 21P PLUG NATURAL CONNECTOR HOUSING Product overview: 2-967630-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-2-967630-1 can be used for catalog matching and distributor lookup.

Automotive Connectors 21P PLUG NATURAL CONNECTOR HOUSING Product overview: 2-967630-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-2-967630-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365813-2-967630-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365813-2-967630-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365813-2-967630-1
Win Source Part Number: 1365813-2-967630-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 120°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Deutsch Connectors Series: Junior Power Timer Package: Bulk Product Status: Active Base Product Number: 967630 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Plug Contact Type: Tab Number of Positions: 21 Number of Rows: 3 Note: Contacts Not Included Pitch: 0.197" (5.00mm) Row Spacing: 0.217" (5.51mm)

Win Source Part Number: 1365813-2-967630-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 120°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Deutsch Connectors
Series: Junior Power Timer
Package: Bulk
Product Status: Active
Base Product Number: 967630
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Plug
Contact Type: Tab
Number of Positions: 21
Number of Rows: 3
Note: Contacts Not Included
Pitch: 0.197" (5.00mm)
Row Spacing: 0.217" (5.51mm)

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-967630-1-ND 7269004P 2026-2-967630-1 1365813-2-967630-1 2-967630-1
Product Name Rectangular Connector Housings Automotive Connectors Automotive Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products