TE Connectivity Automotive Housing, Receptacle, 18Pos; Product Range Amp Te Connectivity 2-967624-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 18POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:18Position s; For Use With:AMP Junior Power Timer Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 18POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:18Position s; For Use With:AMP Junior Power Timer Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 18Pos; Product Range Amp Te Connectivity - 95B9812 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 18Pos; Product Range Amp Te Connectivity
95B9812
Automotive Housing, Receptacle, 18Pos; Product Range Amp Te Connectivity 95B9812
AUTOMOTIVE HOUSING, RECEPTACLE, 18POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:18Position s; For Use With:AMP Junior Power Timer Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 18POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:18Positions; For Use With:AMP Junior Power Timer Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95B9812
Product Name Automotive Housing, Receptacle, 18Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details