TE Connectivity Automotive Housing, Receptacle, 6Pos; Product Range Amp Te Connectivity 2-967616-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 6POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP MQS Series 962885 & 965906 Automotive Contacts; IP Rating:-; Voltage Rating:50VDC; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 6POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP MQS Series 962885 & 965906 Automotive Contacts; IP Rating:-; Voltage Rating:50VDC; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 6Pos; Product Range Amp Te Connectivity - 93C9237 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 6Pos; Product Range Amp Te Connectivity
93C9237
Automotive Housing, Receptacle, 6Pos; Product Range Amp Te Connectivity 93C9237
AUTOMOTIVE HOUSING, RECEPTACLE, 6POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP MQS Series 962885 & 965906 Automotive Contacts; IP Rating:-; Voltage Rating:50VDC; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 6POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:6Positions; For Use With:AMP MQS Series 962885 & 965906 Automotive Contacts; IP Rating:-; Voltage Rating:50VDC; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93C9237
Product Name Automotive Housing, Receptacle, 6Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details