TE Connectivity PCB Headers & Receptacles 2-967224-6

Description
Body Features Connector & Keying Code : F Primary Product Color : Natural Configuration Features Number of Positions : 80 Number of Rows : 2 Number of Sections : 3 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 3mm, .63mm Contact Type : Tab Mating Tab Thickness : .8 MM , .63 MM  [.025 INCH , .031 INCH ] Mating Tab Width : .63 MM , 3 MM  [.025 INCH , .118 INCH ] Dimensions Connector Length : 172.5 MM  [6.791 INCH ] Connector Width : 42 MM  [1.65 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 17.6 MM  [.693 INCH ] Housing Features Centerline (Pitch) (MM) : 5, 3 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Interface Number : 114-18313-001 Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Body Features Connector & Keying Code : F Primary Product Color : Natural Configuration Features Number of Positions : 80 Number of Rows : 2 Number of Sections : 3 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 3mm, .63mm Contact Type : Tab Mating Tab Thickness : .8 MM , .63 MM  [.025 INCH , .031 INCH ] Mating Tab Width : .63 MM , 3 MM  [.025 INCH , .118 INCH ] Dimensions Connector Length : 172.5 MM  [6.791 INCH ] Connector Width : 42 MM  [1.65 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 17.6 MM  [.693 INCH ] Housing Features Centerline (Pitch) (MM) : 5, 3 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Interface Number : 114-18313-001 Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2-967224-6 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2-967224-6
PCB Headers & Receptacles 2-967224-6
Body Features Connector & Keying Code : F Primary Product Color : Natural Configuration Features Number of Positions : 80 Number of Rows : 2 Number of Sections : 3 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 3mm, .63mm Contact Type : Tab Mating Tab Thickness : .8 MM , .63 MM  [.025 INCH , .031 INCH ] Mating Tab Width : .63 MM , 3 MM  [.025 INCH , .118 INCH ] Dimensions Connector Length : 172.5 MM  [6.791 INCH ] Connector Width : 42 MM  [1.65 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 17.6 MM  [.693 INCH ] Housing Features Centerline (Pitch) (MM) : 5, 3 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Interface Number : 114-18313-001 Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Connector & Keying Code : F
  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 80
  • Number of Rows : 2
  • Number of Sections : 3
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Size : 3mm, .63mm
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM , .63 MM  [.025 INCH , .031 INCH ]
  • Mating Tab Width : .63 MM , 3 MM  [.025 INCH , .118 INCH ]

Dimensions


  • Connector Length : 172.5 MM  [6.791 INCH ]
  • Connector Width : 42 MM  [1.65 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 17.6 MM  [.693 INCH ]

Housing Features


  • Centerline (Pitch) (MM) : 5, 3

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Other


  • Interface Number : 114-18313-001

Packaging Features


  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2-967224-6
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102977-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103167-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102387-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers