TE Connectivity Crimp Wire Pins, Tabs & Ferrules 2-966293-2

Description
Body Features Primary Product Color : Gray Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM  [.468 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 13 2-Wire Size (MMSQ) : 2.5 Accepts Insulation Diameter Range : 4.1 MM  [.161 INCH ] Barrel Inside Diameter : 4.2 MM  [.164 INCH ] Overall Product Length : 18 MM  [.709 INCH ] Strip Length : 14 MM  [.551 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Wire Size (CMA) : 5178 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM  [.468 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 13 2-Wire Size (MMSQ) : 2.5 Accepts Insulation Diameter Range : 4.1 MM  [.161 INCH ] Barrel Inside Diameter : 4.2 MM  [.164 INCH ] Overall Product Length : 18 MM  [.709 INCH ] Strip Length : 14 MM  [.551 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Wire Size (CMA) : 5178 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 2-966293-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
2-966293-2
Crimp Wire Pins, Tabs & Ferrules 2-966293-2
Body Features Primary Product Color : Gray Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM  [.468 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 13 2-Wire Size (MMSQ) : 2.5 Accepts Insulation Diameter Range : 4.1 MM  [.161 INCH ] Barrel Inside Diameter : 4.2 MM  [.164 INCH ] Overall Product Length : 18 MM  [.709 INCH ] Strip Length : 14 MM  [.551 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Wire Size (CMA) : 5178 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 12 MM  [.468 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 13
  • 2-Wire Size (MMSQ) : 2.5
  • Accepts Insulation Diameter Range : 4.1 MM  [.161 INCH ]
  • Barrel Inside Diameter : 4.2 MM  [.164 INCH ]
  • Overall Product Length : 18 MM  [.709 INCH ]
  • Strip Length : 14 MM  [.551 INCH ]
  • Terminal Material Thickness : .15 MM  [.005 INCH ]
  • Wire Size (MMSQ) : 2.5
  • Wire Size (AWG) : 13
  • Wire Size (CMA) : 5178

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now
Tubular End Sleeve Rohs Compliant Amp Te Connectivity - 17H3387 - Newark, An Avnet Company
Chicago, IL, United States
Tubular End Sleeve Rohs Compliant Amp Te Connectivity
17H3387
Tubular End Sleeve Rohs Compliant Amp Te Connectivity 17H3387
TUBULAR END SLEEVE ROHS COMPLIANT: YES

TUBULAR END SLEEVE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 2-966293-2 17H3387
Product Name Crimp Wire Pins, Tabs & Ferrules Tubular End Sleeve Rohs Compliant Amp Te Connectivity
Terminal Type Ferrule Terminal; Ferrule Crimp / Solder
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-7 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
2 suppliers
Quick Disconnects - 1-1627102-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Quick Disconnects - 1-1377175-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 18 to 22 AWG
View Details
Connector Contacts - 0641-2-16233 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details