TE Connectivity Crimp Wire Pins, Tabs & Ferrules 2-966292-7

Description
Body Features Primary Product Color : Green Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM  [.468 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 10 2-Wire Size (MMSQ) : 6 Barrel Inside Diameter : 6.3 MM  [.25 INCH ] Compatible Insulation Diameter Range : 6.2 MM  [.244 INCH ] Overall Product Length : 20 MM  [.787 INCH ] Strip Length : 14 MM  [.551 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 5 - 6 Wire Size (AWG) : 10 Wire Size (CMA) : 10382 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM  [.468 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 10 2-Wire Size (MMSQ) : 6 Barrel Inside Diameter : 6.3 MM  [.25 INCH ] Compatible Insulation Diameter Range : 6.2 MM  [.244 INCH ] Overall Product Length : 20 MM  [.787 INCH ] Strip Length : 14 MM  [.551 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 5 - 6 Wire Size (AWG) : 10 Wire Size (CMA) : 10382 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 2-966292-7 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
2-966292-7
Crimp Wire Pins, Tabs & Ferrules 2-966292-7
Body Features Primary Product Color : Green Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM  [.468 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 10 2-Wire Size (MMSQ) : 6 Barrel Inside Diameter : 6.3 MM  [.25 INCH ] Compatible Insulation Diameter Range : 6.2 MM  [.244 INCH ] Overall Product Length : 20 MM  [.787 INCH ] Strip Length : 14 MM  [.551 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 5 - 6 Wire Size (AWG) : 10 Wire Size (CMA) : 10382 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Primary Product Color : Green

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 12 MM  [.468 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 10
  • 2-Wire Size (MMSQ) : 6
  • Barrel Inside Diameter : 6.3 MM  [.25 INCH ]
  • Compatible Insulation Diameter Range : 6.2 MM  [.244 INCH ]
  • Overall Product Length : 20 MM  [.787 INCH ]
  • Strip Length : 14 MM  [.551 INCH ]
  • Terminal Material Thickness : .2 MM  [.007 INCH ]
  • Wire Size (MMSQ) : 5 - 6
  • Wire Size (AWG) : 10
  • Wire Size (CMA) : 10382

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminal Blocks - Accessories - Wire Ferrules - A135625-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
A135625-ND
Terminal Blocks - Accessories - Wire Ferrules A135625-ND
CONN FERRULE 10AWG GREEN

CONN FERRULE 10AWG GREEN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 2-966292-7 A135625-ND
Product Name Crimp Wire Pins, Tabs & Ferrules Terminal Blocks - Accessories - Wire Ferrules
Terminal Type Ferrule Terminal; Ferrule Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Quick Disconnects - 100644-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Ring Terminals - 1-1377173-3 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers