TE Connectivity Terminal Block Wire Ferrules 2-966067-7

Description
Blue Wire Ferrule Connector DIN 5 AWG (16.00mm²) Single Wire
Request a Quote Datasheet
Description
Blue Wire Ferrule Connector DIN 5 AWG (16.00mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - A135623-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
A135623-ND
Terminal Block Wire Ferrules A135623-ND
Blue Wire Ferrule Connector DIN 5 AWG (16.00mm²) Single Wire

Blue Wire Ferrule Connector DIN 5 AWG (16.00mm²) Single Wire

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2-966067-7
Terminals 2-966067-7
Terminals ADERENDHUELSE L BL

Terminals ADERENDHUELSE L BL

Buy Now Datasheet
Aderendhuelse L Bl Rohs Compliant Amp - Te Connectivity - 12H4592 - Newark, An Avnet Company
Chicago, IL, United States
Aderendhuelse L Bl Rohs Compliant Amp - Te Connectivity
12H4592
Aderendhuelse L Bl Rohs Compliant Amp - Te Connectivity 12H4592
ADERENDHUELSE L BL ROHS COMPLIANT: YES

ADERENDHUELSE L BL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A135623-ND 2-966067-7 12H4592
Product Name Terminal Block Wire Ferrules Terminals Aderendhuelse L Bl Rohs Compliant Amp - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2001-1421/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers