TE Connectivity Crimp Wire Pins, Tabs & Ferrules 2-966067-6

Description
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM  [.468 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 5 2-Wire Size (MMSQ) : 16 Barrel Inside Diameter : 8.8 MM  [.343 INCH ] Compatible Insulation Diameter Range : 8.7 MM  [.34 INCH ] Overall Product Length : 24 MM  [.945 INCH ] Strip Length : 15 MM  [.591 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 16 Wire Size (AWG) : 5 Wire Size (CMA) : 33100 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM  [.468 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 5 2-Wire Size (MMSQ) : 16 Barrel Inside Diameter : 8.8 MM  [.343 INCH ] Compatible Insulation Diameter Range : 8.7 MM  [.34 INCH ] Overall Product Length : 24 MM  [.945 INCH ] Strip Length : 15 MM  [.591 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 16 Wire Size (AWG) : 5 Wire Size (CMA) : 33100 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 2-966067-6 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
2-966067-6
Crimp Wire Pins, Tabs & Ferrules 2-966067-6
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM  [.468 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 5 2-Wire Size (MMSQ) : 16 Barrel Inside Diameter : 8.8 MM  [.343 INCH ] Compatible Insulation Diameter Range : 8.7 MM  [.34 INCH ] Overall Product Length : 24 MM  [.945 INCH ] Strip Length : 15 MM  [.591 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 16 Wire Size (AWG) : 5 Wire Size (CMA) : 33100 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 12 MM  [.468 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 5
  • 2-Wire Size (MMSQ) : 16
  • Barrel Inside Diameter : 8.8 MM  [.343 INCH ]
  • Compatible Insulation Diameter Range : 8.7 MM  [.34 INCH ]
  • Overall Product Length : 24 MM  [.945 INCH ]
  • Strip Length : 15 MM  [.591 INCH ]
  • Terminal Material Thickness : .2 MM  [.007 INCH ]
  • Wire Size (MMSQ) : 16
  • Wire Size (AWG) : 5
  • Wire Size (CMA) : 33100

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Bootlace Ferrules - 7187365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
7187365
Bootlace Ferrules 7187365
TE Connectivity 2-966067-6

TE Connectivity 2-966067-6

Supplier's Site
Bootlace Ferrules - 7187365P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
7187365P
Bootlace Ferrules 7187365P
TE Connectivity 2-966067-6

TE Connectivity 2-966067-6

Supplier's Site
Bootlace Ferrules - 1614206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
1614206
Bootlace Ferrules 1614206
TE Connectivity 2-966067-6

TE Connectivity 2-966067-6

Supplier's Site
Terminal Blocks - Accessories - Wire Ferrules - A113397-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
A113397-ND
Terminal Blocks - Accessories - Wire Ferrules A113397-ND
CONN FERRULE DIN 5AWG BLUE

CONN FERRULE DIN 5AWG BLUE

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 2-966067-6 7187365 7187365P A113397-ND
Product Name Crimp Wire Pins, Tabs & Ferrules Bootlace Ferrules Bootlace Ferrules Terminal Blocks - Accessories - Wire Ferrules
Terminal Type Ferrule Terminal; Ferrule Ferrule Terminal; Bootlace Ferrules Ferrule Terminal; Bootlace Ferrules Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 103171-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-179321-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details