TE Connectivity Crimp Wire Pins, Tabs & Ferrules 2-966067-4

Description
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM  [.468 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 7 2-Wire Size (MMSQ) : 10 Barrel Inside Diameter : 7.6 MM  [.3 INCH ] Compatible Insulation Diameter Range : 7.5 MM  [.295 INCH ] Overall Product Length : 22 MM  [.866 INCH ] Strip Length : 15 MM  [.591 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 10 Wire Size (AWG) : 7 Wire Size (CMA) : 20919 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM  [.468 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 7 2-Wire Size (MMSQ) : 10 Barrel Inside Diameter : 7.6 MM  [.3 INCH ] Compatible Insulation Diameter Range : 7.5 MM  [.295 INCH ] Overall Product Length : 22 MM  [.866 INCH ] Strip Length : 15 MM  [.591 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 10 Wire Size (AWG) : 7 Wire Size (CMA) : 20919 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 2-966067-4 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
2-966067-4
Crimp Wire Pins, Tabs & Ferrules 2-966067-4
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM  [.468 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 7 2-Wire Size (MMSQ) : 10 Barrel Inside Diameter : 7.6 MM  [.3 INCH ] Compatible Insulation Diameter Range : 7.5 MM  [.295 INCH ] Overall Product Length : 22 MM  [.866 INCH ] Strip Length : 15 MM  [.591 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 10 Wire Size (AWG) : 7 Wire Size (CMA) : 20919 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Primary Product Color : Red

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 12 MM  [.468 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 7
  • 2-Wire Size (MMSQ) : 10
  • Barrel Inside Diameter : 7.6 MM  [.3 INCH ]
  • Compatible Insulation Diameter Range : 7.5 MM  [.295 INCH ]
  • Overall Product Length : 22 MM  [.866 INCH ]
  • Strip Length : 15 MM  [.591 INCH ]
  • Terminal Material Thickness : .2 MM  [.007 INCH ]
  • Wire Size (MMSQ) : 10
  • Wire Size (AWG) : 7
  • Wire Size (CMA) : 20919

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
ADERENDHUELSE N RT - 2-966067-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
ADERENDHUELSE N RT
2-966067-4
ADERENDHUELSE N RT 2-966067-4
ADERENDHUELSE N RT

ADERENDHUELSE N RT

Buy Now
Bootlace Ferrules - 7187369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
7187369
Bootlace Ferrules 7187369
TE Connectivity 2-966067-4

TE Connectivity 2-966067-4

Supplier's Site
Bootlace Ferrules - 7187369P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
7187369P
Bootlace Ferrules 7187369P
TE Connectivity 2-966067-4

TE Connectivity 2-966067-4

Supplier's Site
Bootlace Ferrules - 1613802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
1613802
Bootlace Ferrules 1613802
TE Connectivity 2-966067-4

TE Connectivity 2-966067-4

Supplier's Site
Terminal Blocks - Accessories - Wire Ferrules - A113396-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
A113396-ND
Terminal Blocks - Accessories - Wire Ferrules A113396-ND
CONN FERRULE DIN 7AWG RED

CONN FERRULE DIN 7AWG RED

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 2-966067-4 2-966067-4 7187369 7187369P A113396-ND
Product Name Crimp Wire Pins, Tabs & Ferrules ADERENDHUELSE N RT Bootlace Ferrules Bootlace Ferrules Terminal Blocks - Accessories - Wire Ferrules
Terminal Type Ferrule Terminal; Ferrule Ferrule Terminal; Bootlace Ferrules Ferrule Terminal; Bootlace Ferrules Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - A127779-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
Features RoHS
View Details
Connector Contacts - 102104-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 0662-207-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Connector Contacts - 118385-3 - TE Connectivity
Specs
Features RoHS
View Details