TE Connectivity Terminal Block Wire Ferrules 2-966067-2

Description
Yellow Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire
Request a Quote Datasheet
Description
Yellow Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 2-966067-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
2-966067-2-ND
Terminal Block Wire Ferrules 2-966067-2-ND
Yellow Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire

Yellow Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire

Buy Now Datasheet
Connectors Crimp Terminals, Splices, Lugs - Unreviewed - 2-966067-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Unreviewed
2-966067-2
Connectors Crimp Terminals, Splices, Lugs - Unreviewed 2-966067-2
FER,WIRE,PL SLV,6.00/10,L12,YE

FER,WIRE,PL SLV,6.00/10,L12,YE

Buy Now
Aderendhuelse N Ge Amp - Te Connectivity - 76AC3726 - Newark, An Avnet Company
Chicago, IL, United States
Aderendhuelse N Ge Amp - Te Connectivity
76AC3726
Aderendhuelse N Ge Amp - Te Connectivity 76AC3726
ADERENDHUELSE N GE

ADERENDHUELSE N GE

Supplier's Site
Sheung Wan, Hong Kong
Terminals
2-966067-2
Terminals 2-966067-2
Terminals ADERENDHUELSE N GE TUBULAR END SLEEVE

Terminals ADERENDHUELSE N GE TUBULAR END SLEEVE

Buy Now Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-966067-2-ND 2-966067-2 76AC3726 2-966067-2
Product Name Terminal Block Wire Ferrules Connectors Crimp Terminals, Splices, Lugs - Unreviewed Aderendhuelse N Ge Amp - Te Connectivity Terminals
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Din Rail, Channel - 2109-1SNK505061R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 12 to 24 AWG
View Details