TE Connectivity Automotive Conn Housing, Plug, 4Pos; Product Range Amp Te Connectivity 2-965261-1

Description
AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:Timer Series; Gender:Plug; No. of Positions:4Positions ; For Use With:AMP Timer Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled BodyRoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:Timer Series; Gender:Plug; No. of Positions:4Positions ; For Use With:AMP Timer Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled BodyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 4Pos; Product Range Amp Te Connectivity - 18AH0117 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 4Pos; Product Range Amp Te Connectivity
18AH0117
Automotive Conn Housing, Plug, 4Pos; Product Range Amp Te Connectivity 18AH0117
AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:Timer Series; Gender:Plug; No. of Positions:4Positions ; For Use With:AMP Timer Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled BodyRoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:Timer Series; Gender:Plug; No. of Positions:4Positions; For Use With:AMP Timer Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0117
Product Name Automotive Conn Housing, Plug, 4Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.31 inch (33.35 mm)
View Details