TE Connectivity
Magnet Wire Terminals
2-964338-7
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Leaf Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 3.4 MM [.134 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Gold
Dimensions Magnet Wire Size (AWG) : 29 - 26 Magnet Wire Size (MM) : .26 - .4 Product Length : 7.9 MM [.311 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM [.01 INCH ] Terminal Height : 7.6 MM [.3 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Leaf Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 3.4 MM [.134 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Gold
Dimensions Magnet Wire Size (AWG) : 29 - 26 Magnet Wire Size (MM) : .26 - .4 Product Length : 7.9 MM [.311 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM [.01 INCH ] Terminal Height : 7.6 MM [.3 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Compatible With Cavity Size : Size 2
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Leaf Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 3.4 MM [.134 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Gold
Dimensions Magnet Wire Size (AWG) : 29 - 26 Magnet Wire Size (MM) : .26 - .4 Product Length : 7.9 MM [.311 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM [.01 INCH ] Terminal Height : 7.6 MM [.3 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Compatible With Cavity Size : Size 2
Contact Features
- Contact Underplating Material : Nickel
- Magnet Wire Terminal Type : Leaf
- Mating Tab Thickness : .5 MM [.02 INCH ]
- Mating Tab Width : 3.4 MM [.134 INCH ]
- Terminal Orientation : Twisted
- Terminal Plating Material : Gold
Dimensions
- Magnet Wire Size (AWG) : 29 - 26
- Magnet Wire Size (MM) : .26 - .4
- Product Length : 7.9 MM [.311 INCH ]
- Stock Thickness (Magnet Wire Side) : .25 MM [.01 INCH ]
- Terminal Height : 7.6 MM [.3 INCH ]
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reel/Carton
Product Type Features
- Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2-964338-7 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Gold
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
8 to 14 AWG
View Details
2 suppliers
Terminal Type
Crimp on Receptacle
Features
RoHS
North American
14 AWG
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
Features
RoHS
North American
20 AWG
International
0.5000 mm2
View Details