TE Connectivity
Magnet Wire Terminals
2-964337-7
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Leaf Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 3.4 MM [.134 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Gold
Dimensions Magnet Wire Size (AWG) : 33 - 31 Magnet Wire Size (MM) : .18 - .27 Product Length : 7.9 MM [.311 INCH ] Stock Thickness (Magnet Wire Side) : .28 MM [.011 INCH ] Terminal Height : 7.6 MM [.3 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
-
TE Connectivity
-
DigiKey
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Leaf Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 3.4 MM [.134 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Gold
Dimensions Magnet Wire Size (AWG) : 33 - 31 Magnet Wire Size (MM) : .18 - .27 Product Length : 7.9 MM [.311 INCH ] Stock Thickness (Magnet Wire Side) : .28 MM [.011 INCH ] Terminal Height : 7.6 MM [.3 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Compatible With Cavity Size : Size 2
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Leaf Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 3.4 MM [.134 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Gold
Dimensions Magnet Wire Size (AWG) : 33 - 31 Magnet Wire Size (MM) : .18 - .27 Product Length : 7.9 MM [.311 INCH ] Stock Thickness (Magnet Wire Side) : .28 MM [.011 INCH ] Terminal Height : 7.6 MM [.3 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Compatible With Cavity Size : Size 2
Contact Features
- Contact Underplating Material : Nickel
- Magnet Wire Terminal Type : Leaf
- Mating Tab Thickness : .5 MM [.02 INCH ]
- Mating Tab Width : 3.4 MM [.134 INCH ]
- Terminal Orientation : Twisted
- Terminal Plating Material : Gold
Dimensions
- Magnet Wire Size (AWG) : 33 - 31
- Magnet Wire Size (MM) : .18 - .27
- Product Length : 7.9 MM [.311 INCH ]
- Stock Thickness (Magnet Wire Side) : .28 MM [.011 INCH ]
- Terminal Height : 7.6 MM [.3 INCH ]
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reel/Carton
Product Type Features
- Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
Wire Terminals |
|
Product Number
|
2-964337-7 |
A117949CT-ND |
A117949TR-ND |
|
Product Name
|
Magnet Wire Terminals |
Terminals - Magnetic Wire Connectors |
Terminals - Magnetic Wire Connectors |
|
Material
|
Gold
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
17 to 20 AWG
View Details
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details
Material
Unplated
Features
RoHS
North American
26 to 29 AWG
View Details